The SN65LVDS9637DGKR is an advanced high-speed differential receiver from Texas Instruments, a globally recognized leader in the semiconductor industry.
- Technology: Low-voltage differential signaling (LVDS).
- Line Receivers: Equipped with two line receivers.
- Speed: Operates at speeds of up to 400 Mbps (mega-bits per second).
- Supply Voltage: Operates at a supply voltage of 3.3V.
- Power Consumption: Has a power-down mode that reduces power consumption when the device is not in use.
- Noise Control: Differential design provides immunity to noise.
- Fail-safe Feature: Ensures that the output is high when the input is left open.
- Package: 8-pin VSSOP (Very Small Shrink Small Outline Package) format.