The SN65LVDS86A from Texas Instruments is a high-speed FlatLink™ receiver designed for applications that require high data throughput and clock rates. This integrated circuit is part of Texas Instruments' interface family, offering a robust solution for converting serialized data streams back into parallel data and clock signals, a process essential for interfacing with digital display panels, particularly in notebook computers, desktop monitors, and projectors.
Key Features
- Supports Pixel Clock Rates Up to 112 MHz
- LVDS (Low Voltage Differential Signaling) Interface Technology
- Integrated Color Depth Expansion from 18-bit to 24-bit RGB
- Low Power Consumption and Power Down Mode
- Compatible with TIA/EIA-644 LVDS Standard
- Operates from a Single 3.3-V Supply
- Flow-Through Pinout Simplifies PCB Layout
- Industrial Temperature Range: -40°C to +85°C
Applications
The SN65LVDS86A is ideal for a variety of applications where efficient data transmission and signal integrity are paramount. It is frequently used in:
- LCD Display Panels
- High-Resolution Graphic Displays
- Notebook and Laptop Computers
- Desktop Monitors
- Projectors and Digital Signage
Product Description
The device incorporates a deserializer which takes the serialized data stream and converts it back into parallel data and a clock signal. The SN65LVDS86A supports a wide range of data rates, making it versatile for various display resolutions and color depths. Its low power operation and the ability to enter a power down mode when not in use make it an energy-efficient choice for portable applications.
With its compatibility with the TIA/EIA-644 LVDS standard, the SN65LVDS86A ensures reliable operation and interoperability with other LVDS devices. The integrated color depth expansion feature allows for enhanced visual quality of displays by expanding 18-bit data to 24-bit color, providing richer and more vibrant images.
The SN65LVDS86A is available in a compact TSSOP package, and its flow-through pinout design simplifies the printed circuit board layout process, reducing design time and potential signal integrity issues. The device's industrial temperature range ensures reliable performance across diverse operating conditions.