EN
  • EN
  • DE

SN65LVDS19EVM

Part No SN65LVDS19EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Interface
Function LVDS, Buffer/Repeater
Utilized IC / Part SN65LVDS19
Supplied Contents Board(s)
Base Product Number SN65L
Other Names -296-21007,296-21007,-296-21007,296-21007R,-SN65LVDS19EVMR
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284410-SN65LVDS19EVM
Ultra Librarian 3D Model Ultra Librarian SN65LVDS19EVM CAD Model

Description

Product Overview: SN65LVDS19EVM from Texas Instruments

The SN65LVDS19EVM is an evaluation module designed by Texas Instruments to facilitate the testing and performance assessment of the SN65LVDS19, a FlatLink™ 3G Receiver. This product is part of TI's interface IC range and is specifically engineered to convert FlatLink 3G interface signals into a 24-bit parallel RGB interface format. The SN65LVDS19EVM is an essential tool for designers and engineers who require a reliable and efficient solution for applications involving high-speed data transmission.

The evaluation module comes equipped with the SN65LVDS19 receiver, which boasts a high-speed differential line receiver that operates over a wide range of data rates and signaling conditions. This receiver is particularly suitable for applications that necessitate low power consumption and reduced electromagnetic interference (EMI), such as automotive infotainment systems, industrial displays, and other multimedia applications.

With its robust design, the SN65LVDS19EVM allows for straightforward evaluation of the receiver's features. It includes a complete set of test points and jumper settings, enabling users to easily configure the device for a variety of testing scenarios. The module also includes a reference clock input which can be used to synchronize the receiver with the source device, ensuring accurate data recovery and timing alignment.

The SN65LVDS19EVM is also characterized by its flexibility, as it can interface with various industry-standard test equipment. This makes it possible for users to conduct thorough testing and signal integrity analysis. Moreover, the module's compact size and standard connectors simplify its integration into existing test setups.

Texas Instruments provides comprehensive support for the SN65LVDS19EVM, including detailed documentation, reference designs, and technical assistance. This ensures that users can maximize the capabilities of the evaluation module and the SN65LVDS19 receiver, accelerating the development cycle and reducing time to market for their products.

Overall, the SN65LVDS19EVM is an indispensable tool for any professional looking to harness the high-speed data transmission and low-power benefits of the SN65LVDS19 FlatLink 3G Receiver.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XR20M1170
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess