EN
  • EN
  • DE

SN65LVDM320DGGG4

Part No SN65LVDM320DGGG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS 64-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 8/8
Duplex Half
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 64-TSSOP
Base Product Number SN65L
Standard Package 25
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261211-SN65LVDM320DGGG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDM320DGGG4 CAD Model

Description

Product Overview: SN65LVDM320DGGG4 by Texas Instruments

The SN65LVDM320DGGG4 is a high-performance, Low-Voltage Differential Signaling (LVDS) receiver integrated circuit (IC) designed and manufactured by Texas Instruments. This advanced semiconductor is tailored for applications that require high-speed data transfer in a noise-sensitive environment.

Key Features

  • High Data Rates: The device supports impressive data rates up to 400 Mbps, making it suitable for demanding applications such as high-resolution video, telecommunications, and computing.
  • Low Voltage: It operates at a low voltage range, which not only reduces power consumption but also minimizes the generation of EMI (Electromagnetic Interference).
  • Differential Signaling: The LVDS technology used in this product ensures robust data transmission with a greater signal-to-noise ratio, which is crucial in maintaining signal integrity over longer distances and in electrically noisy environments.
  • Compatibility: The SN65LVDM320DGGG4 is compatible with the TIA/EIA-644 LVDS standard, ensuring interoperability with other standard-compliant devices.

Applications

  • High-speed data communications
  • Networking equipment and switches
  • Computer peripherals and high-performance computing
  • Digital copiers, printers, and scanners
  • Automotive infotainment and telematics

Package and Quality

The SN65LVDM320DGGG4 is offered in a surface-mount TSSOP (Thin Shrink Small Outline Package) with 48 pins, providing a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets strict industry standards for performance and reliability.

Environmental and Safety Compliance

Adhering to environmental regulations, the SN65LVDM320DGGG4 is designed to be lead-free and RoHS compliant. This commitment to environmental sustainability ensures that the product is suitable for use in a wide range of markets, including those with strict environmental requirements.

With its blend of speed, power efficiency, and noise immunity, the SN65LVDM320DGGG4 by Texas Instruments stands out as a top choice for engineers and designers looking to implement high-speed data transfer in their digital systems.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess