EN
  • EN
  • DE

SN65LVDM050QDG4Q1

Part No SN65LVDM050QDG4Q1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH-SPEED DIFFERENTIAL LINE DRIVERS AND RECEIVERS | IC DUAL LVDS TRANS/RCVR 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 2/2
Duplex Full
Data Rate 500Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SN65LVDM050
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1252841-SN65LVDM050QDG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDM050QDG4Q1 CAD Model

Description

The SN65LVDM050QDG4Q1 is a state-of-the-art differential line driver and receiver pair designed and manufactured by Texas Instruments. This product is specifically engineered to meet the rigorous demands of high-speed data transmission in a variety of applications, including telecommunications, computing, and industrial markets.

Key Features

  • High-Speed Performance: Capable of operating at signaling rates up to 400 Mbps, the SN65LVDM050QDG4Q1 is ideal for high-speed data transmission requirements.
  • Low-Voltage Differential Signaling (LVDS): Utilizes LVDS technology to achieve high-speed data transmission while minimizing electromagnetic interference (EMI) and power consumption.
  • Robust Protection: Features robust ESD protection, ensuring the device's reliability and longevity in harsh environments.
  • Wide Operating Temperature Range: Designed to operate over an extended industrial temperature range, making it suitable for use in challenging conditions.
  • Automotive Qualified: Meets automotive industry standards, which means it is qualified for use in automotive applications, reflecting its high reliability and performance under stringent conditions.

Applications

The SN65LVDM050QDG4Q1 is versatile and can be used in a myriad of applications, including:

  • High-speed data communication in automotive networks
  • Point-to-point baseband data transmission
  • Backplane interconnects
  • Clock distribution circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN65LVDM050QDG4Q1 is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. This commitment to quality ensures that customers can depend on the SN65LVDM050QDG4Q1 to perform consistently in the most demanding environments.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to review the product datasheet and user guides available on the Texas Instruments website. These resources provide comprehensive information, including electrical characteristics, pin configurations, and application notes to facilitate the integration of the SN65LVDM050QDG4Q1 into various designs.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6827 $53.4135
12+ $8.7653 $105.1836
18+ $8.4914 $152.8452
25+ $8.2175 $205.4375
32+ $7.9435 $254.1920
43+ $7.1218 $306.2374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess