EN
  • EN
  • DE

SN65LVCP23PWR

Part No SN65LVCP23PWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SW 1 X 2:2 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 65LVCP
Package Tape & Reel
Product Status Active
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 65LVCP23
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 749377-SN65LVCP23PWR
Ultra Librarian 3D Model Ultra Librarian SN65LVCP23PWR CAD Model

Description

Product Overview: SN65LVCP23PWR from Texas Instruments

The SN65LVCP23PWR is a sophisticated dual-channel LVDS (Low-Voltage Differential Signaling) repeater designed by Texas Instruments. This device is particularly useful for extending the reach of LVDS communication channels in a variety of digital applications. It is engineered to operate at high speeds, with a maximum signaling rate of 2.5 Gbps, making it suitable for demanding applications that require rapid data transfer, such as gigabit Ethernet, Fibre Channel, and high-speed video interfaces.

The SN65LVCP23PWR is housed in a compact TSSOP (Thin Shrink Small Outline Package) with 24 pins, ensuring a minimal footprint on the PCB (Printed Circuit Board). This package is designed for surface-mount technology, which allows for efficient assembly and space-saving board designs.

One of the key features of this device is its ability to support a wide range of data rates without any external components, making it a versatile solution for various applications. The SN65LVCP23PWR is equipped with a fail-safe feature that ensures the receiver output remains in a high state if the inputs are left open, shorted, or terminated but undriven, enhancing the reliability of the communication system.

The repeater's LVDS inputs are highly differential, which helps to minimize the effects of electromagnetic interference (EMI) and crosstalk, thus providing a robust data transmission channel. Additionally, the SN65LVCP23PWR offers low power consumption, which is a critical factor for energy-sensitive designs.

Texas Instruments has designed the SN65LVCP23PWR to be compliant with the TIA/EIA-644-A standard, ensuring compatibility with other LVDS technology-based components. The device's operational temperature range extends from -40°C to +85°C, allowing it to perform reliably in a wide range of environmental conditions.

In summary, the SN65LVCP23PWR from Texas Instruments is an essential component for designers looking to create high-speed, reliable, and efficient communication systems. Its integration of advanced features within a small package makes it an excellent choice for modern electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8814 $53.6954
25+ $4.0053 $100.1325
39+ $3.8801 $151.3239
54+ $3.7550 $202.7700
69+ $3.6298 $250.4562
93+ $3.2543 $302.6499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,407 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess