EN
  • EN
  • DE

SN65HVS880PWP

Part No SN65HVS880PWP
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 1MBPS 28HTSSOP  /  1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tube
Function Serializer
Data Rate 1Mbps
Input Type Serial
Output Type Serial
Number of Inputs 8
Number of Outputs 1
Voltage - Supply 18V ~ 30V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-HTSSOP
Base Product Number 65HVS880
Other Names -296-23349-5,296-23349-5R,-296-23349-5R,SN65HVS880PWPG4,-SN65HVS880PWPR,SN65HVS880PWPG4,TEXTISSN65HVS880PWP,2156-SN65HVS880PWP,296-23349-5,-SN65HVS880PWPG4,-SN65HVS880PWPG4R
Standard Package 50
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260974-SN65HVS880PWP
Ultra Librarian 3D Model Ultra Librarian SN65HVS880PWP CAD Model

Description

The SN65HVS880PWP is a robust, high-voltage, 8-channel digital-input serializer designed by Texas Instruments to cater to industrial digital input modules that require a high level of precision and reliability. This integrated circuit is particularly suitable for applications such as programmable logic controllers (PLCs), distributed control systems (DCS), and other factory automation equipment where it is necessary to convert multiple digital input signals into a serialized data stream.

Key Features

  • Wide Input Voltage Range: The SN65HVS880PWP is capable of handling input voltages from 10V to 34V, making it versatile for interfacing with various sensors and actuators.
  • Integrated Diagnostics: Built-in diagnostic capabilities enable the detection of field-side open-wire conditions, thus ensuring system integrity and reliability.
  • High-Speed Operation: With a fast serial interface capable of up to 2Mbps, this IC ensures swift data communication, which is essential for time-critical industrial applications.
  • Robust Isolation: The device includes an integrated galvanic isolation barrier that provides electrical isolation between the field-side inputs and the control-side outputs, protecting against high-voltage transients and ground potential differences.
  • Thermal Shutdown Protection: The SN65HVS880PWP is equipped with thermal shutdown features that prevent the device from overheating, thus ensuring long-term reliability.

Applications

The versatility and high performance of the SN65HVS880PWP make it an ideal choice for a wide range of industrial applications. It is commonly used in:

  • Programmable Logic Controllers (PLCs)
  • Distributed Control Systems (DCS)
  • Industrial Automation
  • Process Control Systems
  • Safety Systems

Package and Quality

The SN65HVS880PWP comes in a compact 28-pin HTSSOP package that is designed for easy PCB mounting and space-saving design. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured under strict quality control standards to ensure high performance and dependability in the most demanding industrial environments.

You May Also Be Interested in

Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $52.3881
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295
Texas Instruments
IC SRL-PAR RCVR PROG 27BIT 48BGA
Need more? Email Us
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48WQFN
Need more? Email Us
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5453 $53.1795
31+ $3.3210 $102.9510
47+ $3.2088 $150.8136
68+ $2.9844 $202.9392
88+ $2.8722 $252.7536
109+ $2.7600 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,910 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess