EN
  • EN
  • DE

SN65HVD23DRG4

Part No SN65HVD23DRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description EXTENDED COMMON-MODE RS-485 TRANSCEIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 130mV
Data Rate 25Mbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1252717-SN65HVD23DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65HVD23
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65HVD23DRG4 CAD Model

Description

Product Overview: SN65HVD23DRG4 by Texas Instruments

The SN65HVD23DRG4 is a robust differential transceiver from Texas Instruments, designed for bidirectional data communication on multipoint bus transmission lines. It is part of the industry-leading range of devices optimized for the Controller Area Network (CAN) protocol, making it an ideal choice for automotive applications, industrial automation, and control systems where reliable data exchange is critical.

Key Features

  • Bus-Pin ESD Protection: The device offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring durability and resilience in harsh environments.
  • High-Speed Operation: Capable of transmitting and receiving at speeds of up to 1 Mbps, the SN65HVD23DRG4 facilitates swift data transfer, making it suitable for high-speed communication needs.
  • Differential Signaling: With differential signaling, this transceiver ensures robust communication with greater noise immunity, which is particularly beneficial in electrically noisy environments.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection feature prevents the device from overheating, thereby enhancing its reliability and longevity.
  • Low Standby Current: The device's low-power standby mode helps in reducing power consumption when the transceiver is not actively transmitting or receiving data.

Applications

The SN65HVD23DRG4 is versatile and can be used in a wide range of applications. Its primary use is in CAN networks, which are prevalent in:

  • Automotive systems such as engine control units, infotainment, and body control modules.
  • Industrial automation systems, including robotics, motor control, and sensor networks.
  • Building automation for HVAC controls, lighting systems, and security.
  • Medical equipment that requires reliable data communication for patient monitoring and diagnostics.

Package and Quality

The SN65HVD23DRG4 is packaged in a compact 8-pin SOIC (D) package, ensuring a minimal footprint on the printed circuit board (PCB). Texas Instruments adheres to stringent quality standards, and this product is no exception, offering both reliability and performance for your critical communication needs.

For engineers and designers looking for a dependable CAN transceiver, the SN65HVD23DRG4 from Texas Instruments stands out as a top-tier choice, offering a blend of speed, protection, and power efficiency.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1417 $53.8421
30+ $3.3984 $101.9520
46+ $3.2922 $151.4412
63+ $3.1860 $200.7180
82+ $3.0798 $252.5436
109+ $2.7612 $300.9708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess