Product Overview: SN65HVD1473DR
The SN65HVD1473DR is a robust differential bus transceiver component designed by Texas Instruments, a leader in semiconductor solutions. This device is part of the SN65HVD147x family and is intended to facilitate reliable communication over RS-485 and RS-422 networks. It is commonly used in industrial applications where long-distance data transmission is required, including automation systems, HVAC controls, and networked sensors.
Key Features
- Bus-Pin ESD Protection: The SN65HVD1473DR offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring durability and resilience in harsh industrial environments.
- Extended Temperature Range: With an operational temperature range of -40°C to 125°C, this device is suitable for extreme conditions, maintaining performance across a wide spectrum of temperatures.
- Low Power Consumption: The transceiver is optimized for low power consumption, making it an energy-efficient choice for power-sensitive applications.
- High Data Rate: It supports data rates up to 3 Mbps, allowing for high-speed data transmission which is essential for modern industrial communication protocols.
- Fail-Safe Design: The device ensures a fail-safe receiver output when the bus is open, shorted, or idle, which is critical for maintaining system integrity.
Technical Specifications
- Supply Voltage: 3.3V
- Package: The SN65HVD1473DR comes in an 8-pin SOIC package, providing a compact footprint for space-constrained applications.
- Interoperability: It is designed to be compatible with the requirements of the TIA/EIA-485A standard.
- Multiple Device Connection: Up to 32 transceivers can be connected on a single bus, facilitating complex network topologies.
Applications
The SN65HVD1473DR is versatile and can be used in a variety of communication applications, including but not limited to:
- Industrial control systems
- Building automation
- Networked security cameras
- Remote sensors and data acquisition systems
In summary, the SN65HVD1473DR from Texas Instruments is a high-performance, reliable solution for RS-485 and RS-422 communication, offering robust protection features and high data rate capabilities in a compact package.