EN
  • EN
  • DE

SN65DPHY440SSRHRR

Part No SN65DPHY440SSRHRR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RETIMER 28WQFN / Video Retimer IC I2C 28-WQFN (5.5x3.5) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Retimer
Applications Video Display
Control Interface I²C
Voltage - Supply 1.62V ~ 1.98V
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-WQFN (5.5x3.5)
Base Product Number 65DPHY440
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669950-SN65DPHY440SSRHRR
Ultra Librarian 3D Model Ultra Librarian SN65DPHY440SSRHRR CAD Model

Description

The SN65DPHY440SSRHRR is a cutting-edge interface chip from Texas Instruments, designed to facilitate high-speed data transmission and reception in a variety of digital applications. This product is part of the Texas Instruments' interface IC portfolio, which is renowned for its high performance, reliability, and integration capabilities.

Key Features:

  • High-Speed Data Transfer: The SN65DPHY440SSRHRR supports extremely fast data rates, making it well-suited for applications that require rapid data transfer, such as video interfaces and high-speed communication links.
  • Robust Physical Layer (PHY): With a robust physical layer, this chip ensures reliable data transmission even in harsh electrical environments, which is critical for industrial and automotive applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this product consumes minimal power, thereby reducing the overall power footprint of the systems in which it is used.
  • Small Form Factor: The compact size of the SN65DPHY440SSRHRR makes it an ideal choice for space-constrained applications, allowing designers to save valuable board space without compromising on functionality.
  • Compatibility: This interface chip is compatible with a wide range of industry standards, ensuring easy integration into existing systems and facilitating interoperability with other components.

Applications:

The versatility of the SN65DPHY440SSRHRR makes it suitable for a broad spectrum of applications, including:

  • High-definition video transmission
  • Data communication systems
  • Automotive infotainment and driver assist systems
  • Industrial control interfaces
  • Telecommunications infrastructure

Quality and Reliability:

As with all Texas Instruments products, the SN65DPHY440SSRHRR is manufactured to the highest quality standards, with rigorous testing to ensure performance and durability. Customers can trust this interface chip to deliver consistent operation over its intended lifespan, backed by Texas Instruments' commitment to quality.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8533 $51.3594
43+ $2.3412 $100.6716
67+ $2.2680 $151.9560
92+ $2.1949 $201.9308
118+ $2.1217 $250.3606
158+ $1.9022 $300.5476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,666 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess