EN
  • EN
  • DE

SN65DP159RGZT

Part No SN65DP159RGZT
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RETIMER 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Shifter Retimer
Applications Video Display
Standards DVI 1.0, HDMI 1.4a, HDMI 2.0b
Control Interface I²C
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number 65DP159
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 515528-SN65DP159RGZT
Ultra Librarian 3D Model Ultra Librarian SN65DP159RGZT CAD Model

Description

The SN65DP159RGZT is a robust and high-performance integrated circuit designed by Texas Instruments (TI) to cater to the demanding requirements of video and audio interface applications. This IC is a Retimer that operates on the DisplayPort (DP) signal standard, specifically designed to manage and enhance signal integrity for high-resolution video transmission.

Key Features

  • High-Resolution Support: The device supports video resolutions up to 4K at 60Hz, making it ideal for applications requiring ultra-high-definition video.
  • Dual-Mode Capabilities: It includes a dual-mode DP to HDMI 2.0 protocol retimer function, enabling seamless conversion between DisplayPort and HDMI signals.
  • Improved Signal Integrity: The SN65DP159RGZT helps in extending the PCB trace length and enhancing signal quality through advanced signal conditioning.
  • Adaptive Equalization: Equipped with adaptive equalization, it can optimize performance over various cable lengths and qualities, ensuring reliable communication.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with low power consumption, which is critical for handheld and battery-powered devices.

Applications

The versatility of the SN65DP159RGZT allows it to be used in a wide array of applications. It is particularly suitable for:

  • Docking Stations
  • Video Projectors
  • High-Definition Televisions (HDTVs)
  • PC Monitors and Laptop Screens
  • Video Conferencing Systems

Technical Specifications

Some of the technical specifications of the SN65DP159RGZT include:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 48-VQFN
  • ESD Protection: IEC 61000-4-2 Contact Discharge

With its advanced features and reliable performance, the SN65DP159RGZT from Texas Instruments is an excellent choice for designers looking to enhance their video and audio interface systems with a high-quality, versatile solution.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC DRIVER LCD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0180 $55.0900
12+ $9.0404 $108.4848
18+ $8.7579 $157.6422
24+ $8.4754 $203.4096
31+ $8.1929 $253.9799
41+ $7.3453 $301.1573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,310 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess