EN
  • EN
  • DE

SN64BCT25245DWRG4

Part No SN64BCT25245DWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 64BCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 80mA, 188mA; 3mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN64B
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260199-SN64BCT25245DWRG4
Ultra Librarian 3D Model Ultra Librarian SN64BCT25245DWRG4 CAD Model

Description

Product Overview: SN64BCT25245DWRG4 from Texas Instruments

The SN64BCT25245DWRG4 is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This device is a 25-ohm octal bus transceiver with 3-state outputs and is part of the BCT family of products that are designed to provide high-speed operation while driving heavily loaded backplanes with the least amount of power consumption.

Key Features

  • Bus Transceiver Type: Octal, providing 8 bidirectional data paths.
  • Operational Voltage Range: 4.75V to 5.25V, suitable for 5V systems.
  • Drive Capability: Capable of driving 25-ohm lines, which makes it ideal for addressing the challenges of high-speed data transmission.
  • Output Configuration: 3-state outputs, which allows for high-impedance states and bus arbitration.
  • Package: Housed in a 24-pin wide-body SOIC package, denoted by the "DW" in its part number, providing a compact footprint for space-conscious applications.
  • Temperature Range: Operational over an industrial temperature range of -40°C to 85°C.

Applications

The SN64BCT25245DWRG4 is versatile and can be used in a variety of applications where data integrity and speed are crucial. It is particularly well-suited for:

  • Backplane data transmission
  • Bus isolation and arbitration
  • High-speed networking and telecommunication systems
  • Server and data storage systems
  • Industrial control systems

Quality and Reliability

As with all Texas Instruments products, the SN64BCT25245DWRG4 is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. TI's commitment to excellence ensures that this transceiver meets stringent industry requirements, making it a preferred choice for designers and engineers across various sectors.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess