EN
  • EN
  • DE

SN54S00J

Part No SN54S00J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54S00 QUADRUPLE 2-INPUT POSITIVE / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54S00
Standard Package 31 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669827-SN54S00J
Ultra Librarian 3D Model Ultra Librarian SN54S00J CAD Model

Description

Product Overview: SN54S00J from Texas Instruments

The SN54S00J is a high-performance semiconductor device manufactured by Texas Instruments, a leader in the analog and digital semiconductor industry. This integrated circuit is part of the 54S series, which is known for its reliable performance in a wide range of applications. Specifically, the SN54S00J is a quadruple 2-input positive-NAND gate, which is a fundamental component in digital electronics used for logic operations.

Key Features

  • Logic Type: The SN54S00J consists of four independent 2-input NAND gates, which are essential for constructing various digital circuits, including multiplexers, decoders, and state machines.
  • Operating Voltage: This device typically operates within a voltage range suitable for various digital logic systems, ensuring compatibility with a wide range of other digital ICs.
  • Package Type: The SN54S00J comes in a robust and reliable package that protects the chip and ensures stable connections within a circuit board.
  • Temperature Range: Engineered for durability, the SN54S00J is designed to operate reliably over a broad temperature range, making it suitable for industrial and military applications where extreme conditions may be encountered.

Applications

The versatility of the SN54S00J makes it an excellent choice for various digital applications, including:

  • Logic circuit design and implementation
  • Control systems for industrial automation
  • Signal processing and data manipulation
  • Complex logic functions in computing systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN54S00J is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. Users can trust the SN54S00J for its reliable performance and longevity in their critical applications.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources for the SN54S00J, including detailed datasheets, application notes, and design tools. These resources help to accelerate the design process, from prototyping to production, ensuring a seamless integration of the SN54S00J into a wide array of electronic systems.

With its robust design, reliable performance, and the backing of Texas Instruments' support, the SN54S00J is a premier choice for those seeking a high-quality NAND gate logic solution.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.7933 $55.5866
5+ $22.8048 $114.0240
7+ $22.0922 $154.6454
10+ $21.3795 $213.7950
13+ $20.6669 $268.6697
17+ $18.5289 $314.9913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess