EN
  • EN
  • DE

SN54HC157J

Part No SN54HC157J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54HC157 QUADRUPLE 2-LINE TO 1-LI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 29 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669717-SN54HC157J
Ultra Librarian 3D Model Ultra Librarian SN54HC157J CAD Model

Description

The SN54HC157J is a high-performance integrated circuit manufactured by Texas Instruments, designed to operate as a quadruple 2-line to 1-line data selector/multiplexer. This device is part of the HC family, which is known for its high-speed CMOS technology. The SN54HC157J is designed to provide the reliability and functionality needed for a wide range of digital applications.

Key Features

  • Logic Type: 2-Line to 1-Line Data Selector/Multiplexer
  • Package: The device is housed in a robust J-lead ceramic package, ensuring durability and long-term performance.
  • Operating Voltage: It operates within a voltage range of 2V to 6V, making it versatile for various logic level requirements.
  • Logic Family: HC
  • Input Compatibility: The SN54HC157J is compatible with a variety of input types, including TTL (Transistor-Transistor Logic).
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, providing a strong signal for downstream digital components.
  • Speed: It features fast switching times, ensuring quick data selection and multiplexing for high-speed applications.

Applications

The SN54HC157J is suitable for a multitude of digital applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Arithmetic operations
  • Computer logic
  • Communication systems

Quality and Reliability

Texas Instruments is known for its focus on quality and the SN54HC157J is no exception. The device is built to meet or exceed the stringent standards set by the industry, ensuring high reliability and performance in critical applications.

Environmental and Regulatory Compliance

The SN54HC157J complies with various environmental and regulatory standards, confirming Texas Instruments' commitment to sustainability and safety.

For engineers and designers looking for a reliable and efficient data selector/multiplexer, the SN54HC157J from Texas Instruments stands out as an excellent choice, offering the performance and durability required for modern digital systems.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2727 $60.8181
7+ $16.6341 $116.4387
10+ $16.1142 $161.1420
13+ $15.5944 $202.7272
17+ $15.0746 $256.2682
23+ $13.5152 $310.8496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess