EN
  • EN
  • DE

SN54ALS251J

Part No SN54ALS251J
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 1-OF-8 DATA SELECTORS/MULTIPLEXE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 54ALS
Package Tube
Product Status Active
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 1mA, 12mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 669670-SN54ALS251J
Ultra Librarian 3D Model Ultra Librarian SN54ALS251J CAD Model

Description

Product Overview: SN54ALS251J from Texas Instruments

The SN54ALS251J is a high-quality integrated circuit produced by the renowned manufacturer Texas Instruments. This component is designed for multiplexing and data selection applications, making it an essential part of various electronic systems. The SN54ALS251J belongs to the ALS (Advanced Low-Power Schottky) family, which is known for its exceptional balance of speed and power consumption, offering a reliable solution for designers who require efficient performance without sacrificing energy efficiency.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: 1
  • Number of Inputs: 8
  • Number of Outputs: 1
  • Function: Data Selector/Multiplexer
  • Output Type: 3-State
  • Package / Case: Ceramic Dual In-Line Package (J-Lead)
  • Operating Temperature: -55°C to 125°C

Performance and Durability

The SN54ALS251J operates over a wide temperature range, ensuring reliability and stability in extreme conditions, which is crucial for military and aerospace applications. The ceramic package provides excellent thermal properties and environmental protection, contributing to the device's longevity and robustness.

Applications

This multiplexer is suitable for a variety of applications, including:

  • Data routing
  • Signal gating
  • Function generation
  • Communication systems
  • Control systems

Compatibility and Ease of Use

The SN54ALS251J is compatible with a wide range of other ALS and TTL devices. Its standard pin configuration allows for easy integration into existing designs. Additionally, the 3-state output feature enables connection to a bus-organized system without the need for additional interface components, simplifying the design process and saving space on the PCB.

Quality and Support

As with all Texas Instruments products, the SN54ALS251J is manufactured to meet high standards for quality and performance. Customers can expect reliable operation and support, including comprehensive technical documentation, design resources, and customer service from Texas Instruments.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1110 $58.2220
5+ $23.8859 $119.4295
7+ $23.1395 $161.9765
9+ $22.3930 $201.5370
12+ $21.6466 $259.7592
16+ $19.4073 $310.5168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess