EN
  • EN
  • DE

SN54ALS02AJ

Part No SN54ALS02AJ
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54ALS02A QUADRUPLE 2-INPUT POSIT / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54ALS02
Standard Package 46 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1202387-SN54ALS02AJ
Ultra Librarian 3D Model Ultra Librarian SN54ALS02AJ CAD Model

Description

The SN54ALS02AJ is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This particular device falls under the category of logic gates, specifically a quadruple 2-input positive-NOR gate. It is designed to deliver fast and reliable performance for a wide range of digital applications.

Key Features

  • Logic Type: The SN54ALS02AJ consists of four independent 2-input NOR gates, which are fundamental components in digital electronics used to create a variety of logical functions.
  • Advanced Low-Power Schottky (ALS) Technology: This technology provides a perfect balance between speed and power consumption, making it ideal for high-speed and energy-efficient designs.
  • Package Type: The device comes in a robust J package, which is a ceramic dual in-line package, ensuring durability and reliable connections in a range of environmental conditions.
  • Operating Temperature Range: It is designed to operate over a wide temperature range, making it suitable for industrial-grade applications that may experience extreme temperature variations.
  • Compatibility: The SN54ALS02AJ is compatible with other ALS and TTL logic families, allowing for seamless integration into existing systems without the need for additional components or complex configurations.

Applications

The versatility of the SN54ALS02AJ makes it an excellent choice for numerous digital applications, including:

  • Logic circuit design and implementation
  • Control systems
  • Signal processing
  • Computer systems
  • Communication equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN54ALS02AJ is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards for performance and longevity. Engineers and designers can trust this product to deliver consistent results in their most critical applications.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the SN54ALS02AJ.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0365 $54.1095
7+ $14.7992 $103.5944
11+ $14.3367 $157.7037
15+ $13.8742 $208.1130
19+ $13.4118 $254.8242
25+ $12.0243 $300.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess