EN
  • EN
  • DE

SN54393J

Part No SN54393J
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description Dual 4-Bit Binary Counters 14-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Lead Free Contains Lead
Logic Function Counter
RoHS Non-Compliant
Win Source Part Number 1002390-SN54393J
Categories Logic - Counters,Dividers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54393J CAD Model

Description

The Texas Instruments SN54393J is a high-quality integrated circuit designed for a wide range of applications in modern electronics. This versatile chip is known for its reliability and performance, making it a popular choice among engineers and developers in the industry.

Key Features

  • Durable Construction: The SN54393J is built to last with a robust design that can withstand the rigors of both industrial and consumer applications.
  • High-Speed Performance: With its ability to operate at high frequencies, this integrated circuit ensures efficient processing and fast response times for critical tasks.
  • Low Power Consumption: Energy efficiency is a hallmark of the SN54393J, making it an ideal choice for battery-powered devices or energy-sensitive projects.
  • Versatility: This component is suitable for a variety of uses, including digital signal processing, timing functions, and as part of more complex logic circuits.
  • Compatibility: Texas Instruments has designed the SN54393J to be compatible with a wide range of other components and systems, ensuring seamless integration into existing designs.

Applications

Due to its flexible nature, the SN54393J can be found in numerous applications such as computing devices, communication systems, control panels, and any circuit requiring precise timing and high-speed logic operations.

Quality Assurance

Texas Instruments is committed to the highest standards of quality, and the SN54393J is no exception. Each chip undergoes rigorous testing to ensure it meets or exceeds industry specifications for performance and reliability.

Technical Specifications

For detailed technical specifications, please refer to the official Texas Instruments datasheet for the SN54393J. This document provides in-depth information on electrical characteristics, pin configurations, timing diagrams, and more.

Whether you're designing a new system from scratch or upgrading an existing setup, the Texas Instruments SN54393J offers the performance and dependability you need to get the job done right.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC BIN COUNTER DL 4BIT 16TSSOP
Lowest to $0.7510
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess