EN
  • EN
  • DE

SN0708077DRPR

Part No SN0708077DRPR
Manufacturer Texas Instruments
Catalog Unclassified
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1002552-SN0708077DRPR
Ultra Librarian 3D Model Ultra Librarian SN0708077DRPR CAD Model

Description

The SN0708077DRPR is a high-performance integrated circuit from Texas Instruments, designed for a wide range of applications that demand reliable and efficient power management. This versatile component is an essential building block in modern electronics, providing robust solutions for designers looking to enhance system stability and extend battery life in their products.

Key Features

  • Voltage Regulation: The SN0708077DRPR offers precise voltage regulation, ensuring that connected devices receive a stable power supply, which is critical for maintaining performance and preventing damage.
  • Low Power Consumption: With its focus on energy efficiency, this product helps to reduce overall power consumption, making it ideal for battery-powered devices and applications where power conservation is paramount.
  • High Integration: The integrated circuit includes multiple features that minimize the need for additional components, thus saving space and reducing the complexity of the design.
  • Thermal Protection: It includes built-in thermal protection features that prevent overheating, enhancing the safety and longevity of both the IC and the device it powers.
  • Wide Operating Temperature Range: The SN0708077DRPR is designed to operate effectively across a broad temperature range, making it suitable for use in harsh environments and industrial applications.

Applications

The versatility of the SN0708077DRPR allows it to be used in various applications, including but not limited to consumer electronics, automotive systems, telecommunications, and industrial equipment. Its reliable performance under varying conditions makes it an excellent choice for designers looking to create durable and efficient products.

Product Specifications

Parameter Value Manufacturer Texas Instruments Part Number SN0708077DRPR Package / Case PowerPAD™ RoHS Compliant

In summary, the SN0708077DRPR from Texas Instruments is a state-of-the-art power management IC that offers a combination of efficiency, reliability, and flexibility, making it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Essentra Components
CONCEALED HINGE STEEL ZINC
Need more? Email Us
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess