EN
  • EN
  • DE

SN0403014DBVR

Part No SN0403014DBVR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 330025-SN0403014DBVR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN0403014DBVR CAD Model

Description

The SN0403014DBVR is a high-quality electronic component manufactured by the renowned company, Texas Instruments.

  • Type: Voltage Regulator IC.
  • Function: Used to maintain a constant voltage level.
  • Role: An integral component in various electronic devices, as it helps provide a stable operating environment by regulating the voltage supply, thereby ensuring the smooth functioning of the device.
  • Output Voltage: Designed to provide a fixed output voltage of 1.2V.
  • Maximum Input Voltage: 5.5V, which makes it suitable for a wide range of low voltage applications.
  • Key Features: Low dropout voltage and high accuracy, which ensures efficient performance.
  • Additional Feature: Ultra-low quiescent current, which contributes to its energy efficiency.
  • Maximum Output Current: Designed to handle a maximum output current of 50mA, making it a robust choice for various applications.
  • Package: Comes in a compact SOT-23-5 package, which allows for easy integration into various electronic systems.
  • Compliance: RoHS compliant, which means it is free from certain harmful materials and meets international standards for environmental friendliness.
  • Reliability: Built to deliver consistent performance.
  • Operating Temperature: Designed to operate within a wide temperature range, ensuring its functionality in various environmental conditions.
  • Protective Features: Equipped with several protective features, including overcurrent and over-temperature protection, which safeguard the device from potential damage.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess