EN
  • EN
  • DE

SMJ320C31GFAM40

Part No SMJ320C31GFAM40
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP, 32-BIT SIZE, 32-EXT BIT, 40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.31.0001
Win Source Part Number 329022-SMJ320C31GFAM40
Ultra Librarian 3D Model Ultra Librarian SMJ320C31GFAM40 CAD Model

Description

The SMJ320C31GFAM40 is a high-performance, 32-bit floating-point digital signal processor (DSP) from Texas Instruments.

  • Clock Speed: 40 MHz
  • Units: 32-bit ALU (Arithmetic Logic Unit) and a 32-bit floating-point unit
  • Cache: 1K-byte instruction cache
  • Architecture: dual-bus architecture
  • Interface: host-port interface
  • Interface: serial port interface
  • Memory: on-chip RAM of 2K words and an on-chip ROM of 4K words
  • Power Consumption: low power consumption

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $3,069.7346 $3,069.7346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess