Product Overview: Texas Instruments SM74HC138D
The SM74HC138D from Texas Instruments is a high-performance, integrated circuit designed to address the need for efficient and reliable multiplexing and demultiplexing in digital systems. This 3-to-8 line decoder/demultiplexer IC is part of the 74HC series, known for its high-speed CMOS technology, which ensures low power consumption combined with the speed of operation similar to LS-TTL (Low-power Schottky Transistor-Transistor Logic).
Key Features
- Logic Type: 3-to-8 Line Decoder/Demultiplexer
- Supply Voltage Range: 2V to 6V, compatible with a wide range of applications and logic levels.
- High-Speed Performance: Typical propagation delay time is significantly low, providing quick response times for critical applications.
- Low Power Consumption: The CMOS technology used in the SM74HC138D ensures that the device consumes minimal power, making it ideal for battery-operated devices.
- Output Drive Capability: Capable of driving up to 10 LS-TTL loads, which allows for flexibility in interfacing with various logic families.
- Multiple Input Enable Functions: Equipped with active low and high enable inputs to allow for easy expansion or integration with other logic components.
- Pin and Function Compatibility: The device is pin-to-pin compatible with other standard logic families, facilitating easy upgrades or replacements.
- Package Type: Offered in a standard SOIC-16 package, making it suitable for automated assembly processes and space-constrained applications.
Applications
The SM74HC138D is ideal for a variety of digital applications where decoding or demultiplexing is required. This includes systems where address decoding is necessary, such as in memory chip selection, data routing, and control signal generation. Its fast switching capabilities make it suitable for high-speed data processing environments like computer systems, communication devices, and advanced consumer electronics.
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability, and the SM74HC138D is no exception. It is designed to meet or exceed the stringent industry standards, ensuring a reliable performance in even the most demanding applications. Engineers and designers can trust this component to deliver consistent operation over its intended lifespan.