EN
  • EN
  • DE

SM72240MFX-3.08/NOPB

Part No SM72240MFX-3.08/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Texas Instruments
Series SolarMagic™
Package Tape & Reel (TR)
Product Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.08V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number SM722
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250923-SM72240MFX-3.08/NOPB
Ultra Librarian 3D Model Ultra Librarian SM72240MFX-3.08/NOPB CAD Model

Description

The SM72240MFX-3.08/NOPB is a high-performance photovoltaic (PV) analog controller designed and manufactured by Texas Instruments. This advanced component is specifically engineered for solar power applications, ensuring efficient energy conversion and management within solar power systems. It is an integral part of the solar energy harvesting, providing reliable and optimized performance in a variety of conditions.

Key Features

  • Voltage Regulation: The device offers precise voltage regulation, maintaining a stable output even under fluctuating input conditions. This is crucial for the longevity and reliability of solar panels and the devices they power.
  • Temperature Compensation: Built-in temperature compensation accounts for the environmental changes, ensuring performance is maintained across a range of temperatures.
  • High Efficiency: Designed for maximum power point tracking (MPPT), the SM72240MFX-3.08/NOPB ensures that solar panels operate at their highest efficiency, extracting the maximum possible power.
  • Robust Design: The device is encapsulated in a compact, surface-mount package that is designed to withstand harsh environmental conditions commonly found in solar power installations.

Applications

The SM72240MFX-3.08/NOPB is ideally suited for a range of solar-related applications, including:

  • Residential and commercial solar inverters
  • Grid-tied solar power systems
  • Off-grid solar power systems
  • Portable solar chargers and power packs

Environmental and Quality Certifications

The NOPB suffix in the product code indicates that the device is provided in a lead-free package, complying with the RoHS (Restriction of Hazardous Substances) directive, which restricts the use of certain hazardous materials in electronic and electrical equipment. This makes the SM72240MFX-3.08/NOPB an environmentally friendly choice for solar energy systems.

Conclusion

The Texas Instruments SM72240MFX-3.08/NOPB is a sophisticated PV analog controller that offers robust performance, high efficiency, and environmental compliance, making it an excellent choice for modern solar energy systems seeking reliable and effective power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess