EN
  • EN
  • DE

SM72240E/NOPB

Part No SM72240E/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SolarMagic
Packaging Reel package
Part Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 4.63V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 794566-SM72240E/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SM72240E/NOPB CAD Model

Description

The SM72240E/NOPB is a high-performance photovoltaic (PV) full-bridge driver designed and manufactured by Texas Instruments. This advanced component is specifically tailored for solar power applications, playing a crucial role in the efficient conversion of solar energy into electrical power.

Key Features

  • High Voltage Capability: The device is capable of handling up to 100V, making it suitable for various solar panel configurations and ensuring compatibility with high-voltage applications.
  • Integrated Charge Pump: The SM72240E/NOPB features an integrated charge pump that ensures the gate drive voltage is maintained at an optimal level, even under low power supply conditions, thus improving the overall efficiency of the solar inverter system.
  • Advanced Protection Features: It includes under-voltage lockout (UVLO) for both high-side and low-side drivers, protecting the device against operation at insufficient voltages that could lead to inefficient switching or damage.
  • High-Temperature Performance: The device is designed to operate reliably in a wide temperature range, making it suitable for the harsh environments typically associated with solar energy applications.

Applications

The SM72240E/NOPB is ideal for a variety of solar energy applications, including:

  • Solar Inverters
  • Micro-Inverter Systems
  • DC/DC Converters for Photovoltaic Systems
  • Power Optimizers

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SM72240E/NOPB is no exception. The device is RoHS compliant and is offered in a thermally enhanced, non-leaded surface mount package that ensures long-term reliability and performance. The NOPB designation indicates that the product is lead-free, catering to environmentally conscious applications and regulations.

Technical Specifications

Parameter Value
Input Voltage (VIN) 10V to 20V
Output Voltage Up to 100V
Operating Temperature -40°C to +125°C
Package PowerPAD™-8

For engineers and designers looking for a robust and reliable solution for their solar power systems, the SM72240E/NOPB from Texas Instruments stands out as an excellent choice, providing both performance and durability in a compact form factor.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC POWER
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess