EN
  • EN
  • DE

SM320F28335GJZMEP

Part No SM320F28335GJZMEP
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 176BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features C28x series Microcontroller IC 32-Bit 150MHz 512KB (256K x 16) FLASH 176-BGA (15x15)
Manufacturer Texas Instruments
Series C2000™ C28x Delfino™
Package Tray
Core Processor C28x
Core Size 32-Bit
Speed 150MHz
Connectivity CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 88
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
Supply Voltage 1.805V ~ 1.995V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 176-BGA
Case / Package 176-BGA (15x15)
Family Name SM320F28335
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.31.0001
Other Part Number 296-25723, -SM320F28335GJZMEP-NDR, -296-25723-ND
Quantity per package 126
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934073-SM320F28335GJZMEP
Ultra Librarian 3D Model Ultra Librarian SM320F28335GJZMEP CAD Model

Description

Product Overview: SM320F28335GJZMEP

The SM320F28335GJZMEP is a robust microcontroller unit (MCU) from Texas Instruments, designed to meet the rigorous demands of industrial and high-reliability applications. This particular model is part of TI's C2000™ series, a family of microcontrollers that are renowned for their high performance and specialized control peripherals tailored for real-time control applications.

Key Features:

  • High-Performance Digital Signal Processing: At the core of the SM320F28335GJZMEP is a 32-bit TMS320C28x DSP core, which provides 150 MHz of processing power, making it suitable for complex algorithms and high-speed control operations.
  • Enhanced Control Peripherals: The MCU includes a variety of peripherals specifically designed for control applications, such as PWM outputs, high-resolution capture inputs, and analog-to-digital converters (ADCs) with up to 12-bit resolution.
  • Robust Memory Architecture: With 512 KB of flash memory and 68 KB of RAM, this MCU can handle sophisticated programs and provide ample space for data storage.
  • Enhanced Protection Features: The MCU is equipped with error correction code (ECC) on both flash and RAM, ensuring data integrity in harsh operating environments.
  • Temperature Range: This device is characterized for operation at ambient temperatures ranging from -55°C to +125°C, making it ideal for extreme conditions.
  • Radiation Hardened: The SM320F28335GJZMEP is designed to withstand radiation effects, ensuring reliable performance in space, avionics, and other high-reliability applications.
  • Quality and Reliability: The device is part of Texas Instruments' Enhanced Product (EP) portfolio, which means it has undergone additional testing and qualification processes for use in mission-critical applications.

Applications:

The versatility and robust design of the SM320F28335GJZMEP make it an excellent choice for a wide range of applications, including motor control, power conversion, renewable energy systems, and any other system requiring high-reliability and precise real-time control. Its radiation-hardened design also makes it suitable for aerospace and defense applications, where reliability under exposure to high-energy particles is crucial.

In conclusion, the SM320F28335GJZMEP from Texas Instruments is a highly capable MCU that brings together performance, control, and reliability, making it a go-to choice for engineers and designers working on advanced control systems and high-reliability applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $196.9403 $196.9403
2+ $176.5672 $353.1344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 637 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess