EN
  • EN
  • DE

SM320C6455BGTZSEP

Part No SM320C6455BGTZSEP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 697FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C645x
Package Tray
Product Status Active
Type Fixed Point
Interface Host Interface, I2C, McBSP, PCI, UTOPIA
Clock Rate 1GHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 2.1MB
Voltage - I/O 1.2V,1.25V,1.5V,1.8V,3.3V
Voltage - Core 1.20V
Temperature Range - Operating -55°C ~ 105°C (TC)
Mounting Type Surface Mount
Package / Case 697-BFBGA, FCBGA
Supplier Device Package 697-FCBGA (24x24)
Base Product Number SM320
Standard Package 44 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 668163-SM320C6455BGTZSEP
Ultra Librarian 3D Model Ultra Librarian SM320C6455BGTZSEP CAD Model

Description

The SM320C6455BGTZSEP is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of industrial, military, and aerospace applications. This device is part of the C6000™ DSP family, known for its robust processing capabilities and efficiency in handling complex signal processing tasks.

Key Features:

  • High-Speed Performance: The SM320C6455BGTZSEP operates at a core frequency of up to 1 GHz, providing a high level of processing power that is ideal for real-time applications.
  • Large On-Chip Memory: With integrated memory, including 1MB of L2 RAM that can be configured as cache or control code space, this DSP can handle large datasets and complex algorithms with ease.
  • Enhanced Peripheral Set: The device includes a diverse set of peripherals such as high-speed serial ports, enabling efficient data transfer and communication with other devices in the system.
  • Robust Error Detection: Featuring Error Correction Code (ECC) and parity protection on both L1 and L2 memories, the DSP ensures data integrity in critical applications.
  • Low Power Consumption: Despite its high performance, the SM320C6455BGTZSEP is designed to be power-efficient, making it suitable for applications where power availability is a concern.
  • Extended Temperature Range: This DSP is capable of operating over an extended temperature range, ensuring reliability in harsh environmental conditions.

Applications:

The SM320C6455BGTZSEP is engineered for applications that require high reliability and performance under extreme conditions. It is particularly well-suited for:

  • Industrial automation and control systems
  • Military and defense equipment
  • Aerospace electronics
  • Medical imaging devices
  • Telecommunications infrastructure

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SM320C6455BGTZSEP is manufactured to meet stringent industry standards, ensuring both reliability and longevity for mission-critical applications. With this DSP, designers can confidently create systems that perform at the highest levels of accuracy and dependability.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,438.9375 $1,438.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess