EN
  • EN
  • DE

SCAN921226HSMX/NOPB

Part No SCAN921226HSMX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERDES LVDS 10BIT BUS 49FBGA / 800Mbps Deserializer 1 Input 10 Output 49-NFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Function Deserializer
Data Rate 800Mbps
Input Type LVDS
Output Type LVCMOS, LVTTL
Number of Inputs 1
Number of Outputs 10
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 49-LFBGA
Supplier Device Package 49-NFBGA (7x7)
Base Product Number SCAN92
Standard Package 2,000
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260981-SCAN921226HSMX/NOPB
Ultra Librarian 3D Model Ultra Librarian SCAN921226HSMX/NOPB CAD Model

Description

Product Overview

The SCAN921226HSMX/NOPB is a high-performance Serializer/Deserializer (SerDes) product from Texas Instruments, specifically designed for high-speed bidirectional data communication. This advanced chip is part of Texas Instruments' extensive range of interface solutions, which are known for their reliability and innovation.

Key Features

  • High-Speed Data Transfer: The device supports a maximum data rate of 10-12.5 Gbps, making it ideal for applications requiring fast data transmission.
  • Low Power Consumption: It is engineered for efficiency, with low power dissipation that makes it suitable for power-sensitive applications.
  • Robust Error Detection: The SCAN921226HSMX/NOPB includes an error detection mechanism that enhances data integrity, ensuring reliable communication.
  • Flexible Interface: The device provides a flexible interface that is compatible with a wide range of industry-standard protocols, making it versatile for various applications.
  • Temperature Range: It operates over an extended temperature range, ensuring performance in diverse environmental conditions.

Applications

This SerDes is suitable for a variety of high-speed data communication applications, including:

  • Telecommunications Equipment
  • Data Center Infrastructure
  • High-Performance Computing
  • Automotive Connectivity
  • Industrial Automation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SCAN921226HSMX/NOPB is no exception. The device is manufactured using advanced techniques to ensure high reliability and performance over its lifespan. Furthermore, the NOPB (No Lead (Pb)) version of the product indicates that it is designed with environmentally friendly materials, adhering to RoHS (Restriction of Hazardous Substances) standards.

Ordering Information

For ordering, the SCAN921226HSMX/NOPB comes in a surface-mount package that is suitable for automated assembly processes. Detailed information, including pricing and availability, can be obtained from authorized Texas Instruments distributors or the company's website.

You May Also Be Interested in

Texas Instruments
IC SERIALIZER 10BIT 28-SSOP
Lowest to $15.6818
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2628 $56.3140
11+ $9.2413 $101.6543
17+ $8.9525 $152.1925
24+ $8.6637 $207.9288
30+ $8.3750 $251.2500
40+ $7.5086 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,860 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess