EN
  • EN
  • DE

SC550385MFU42

Part No SC550385MFU42
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 315796-SC550385MFU42
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC550385MFU42 CAD Model

Description

The SC550385MFU42 is a high-performance integrated circuit (IC) from Texas Instruments, a globally recognized leader in the semiconductor industry. This product is a testament to the company's commitment to innovation, quality, and reliability.

  • Design: It is designed to provide optimum performance in a variety of applications, making it an essential component in many electronic devices and systems.
  • Component Type: The SC550385MFU42 is a microcontroller unit (MCU) that is designed to perform a range of tasks in electronic devices. It features a powerful processing core that can efficiently handle complex computations and control tasks.
  • Applications: This makes it ideal for use in applications such as industrial automation, automotive systems, communication devices, and consumer electronics.
  • Key Features: One of the key features of the SC550385MFU42 is its low power consumption. Despite its high performance, it is designed to operate efficiently, minimizing power usage and heat generation.
  • Benefits: This makes it an excellent choice for battery-powered devices, where energy efficiency is critical.
  • Functionality: In addition to its processing capabilities, the SC550385MFU42 also features a range of built-in peripherals. These include multiple input/output (I/O) ports, memory interfaces, and communication interfaces.
  • Flexibility: This allows it to interface with a wide range of other components and devices, providing flexibility in system design.
  • Reliability: Furthermore, the SC550385MFU42 is designed to be robust and reliable. It is built using Texas Instruments' advanced semiconductor manufacturing processes, ensuring high quality and long-term reliability. It also features built-in protection mechanisms to guard against potential damage from electrical faults or environmental conditions.
  • Packaging: The SC550385MFU42 is packaged in a compact form factor, making it easy to integrate into a wide range of devices. Despite its small size, it offers a high level of performance and functionality, providing an excellent balance between size, power, and performance.
  • Conclusion: In conclusion, the SC550385MFU42 from Texas Instruments is a high-performance, low-power MCU that offers a range of features and capabilities. Its robust design, flexibility, and efficiency make it an excellent choice for a variety of applications. Whether you're designing a complex industrial system or a simple consumer device, the SC550385MFU42 can provide the performance and reliability you need.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7679 $51.0716
10+ $10.4763 $104.7630
15+ $10.1489 $152.2335
21+ $9.8215 $206.2515
27+ $9.4941 $256.3407
36+ $8.5120 $306.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess