EN
  • EN
  • DE

SC14432A5MP36VD

Part No SC14432A5MP36VD
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 314701-SC14432A5MP36VD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC14432A5MP36VD CAD Model

Description

The Texas Instruments SC14432A5MP36VD is an innovative product from Texas Instruments, a leading global semiconductor company that designs, manufactures, tests and sells analog and embedded processing chips.

  • Type: Microcontroller
  • Core: 32-bit ARM Cortex-M4F
  • Feature: High-performance analog-to-digital converter (ADC)
  • Clock Speed: High-speed clock that can run up to 36 MHz
  • Voltage: Low voltage of 1.8V to 3.6V
  • Memory: 128KB of flash memory and 16KB of RAM

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess