EN
  • EN
  • DE

S57780MA

Part No S57780MA
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836398-S57780MA
Ultra Librarian 3D Model Ultra Librarian S57780MA CAD Model

Description

The Texas Instruments S57780MA is a state-of-the-art integrated circuit designed for high-performance applications requiring precise signal management and processing. This product is a testament to Texas Instruments' commitment to innovation and excellence in the semiconductor industry. With its robust feature set and versatile capabilities, the S57780MA is suitable for a wide range of applications, including industrial, automotive, communication systems, and consumer electronics.

Key Features

  • High Precision: The S57780MA offers exceptional accuracy and stability, making it ideal for critical applications where signal integrity is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC consumes minimal power, which is crucial for battery-powered devices and applications with strict power budgets.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the S57780MA provides enhanced performance and reliability.
  • Robust Temperature Range: Capable of operating within a wide temperature range, the S57780MA is suitable for use in environments with extreme temperature variations.

Applications

The versatility of the S57780MA allows it to be integrated into various applications such as:

  • Automotive systems for better vehicle performance and safety
  • Industrial automation for improved process control and efficiency
  • Consumer electronics to enhance user experience and device functionality
  • Communication systems for reliable data transmission and reception

Quality and Reliability

Texas Instruments is known for its rigorous testing and quality assurance processes. The S57780MA is no exception, having undergone extensive testing to ensure it meets the highest standards of quality and reliability. Customers can trust the S57780MA to perform consistently in even the most demanding applications.

Support and Resources

Texas Instruments provides comprehensive support and a wealth of resources for the S57780MA, including detailed datasheets, application notes, and design tools. Customers can access these resources through the Texas Instruments website or by contacting their support team for additional assistance.

You May Also Be Interested in

FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3747 $73.1241
6+ $19.9998 $119.9988
8+ $19.3748 $154.9984
11+ $18.7498 $206.2478
14+ $18.1248 $253.7472
19+ $16.2498 $308.7462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess