EN
  • EN
  • DE

RM44L520APGET

Part No RM44L520APGET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 144LQFP / MCU 16-bit/32-bit ARM Cortex R4F RISC 768KB Flash 1.2V/3.3V 144-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 180MHz
Connectivity CAN, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 64
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 128K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 793262-RM44L520APGET
Popularity Medium
Supply and Demand Status Balance
Family Name RM44L520
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM44L520APGET CAD Model

Description

Product Overview: RM44L520APGET

The RM44L520APGET is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to the rigorous demands of automotive and industrial control systems. This advanced MCU is part of Texas Instruments' Hercules RM series, which is renowned for its robust safety features, exceptional reliability, and state-of-the-art control capabilities.

Key Features

  • Performance: At the core of the RM44L520APGET is a powerful ARM Cortex-R4F CPU that operates at speeds up to 220MHz, providing the computational horsepower necessary for complex real-time processing tasks.
  • Memory: This MCU comes equipped with an ample memory configuration, including 3MB of integrated Flash memory and 256KB of RAM, ensuring sufficient space for application code and data storage.
  • Safety: Safety is paramount in the design of the RM44L520APGET, featuring built-in self-test hardware, error correction code (ECC) on both Flash and RAM, and a comprehensive set of diagnostic features that comply with industry safety standards such as ISO 26262.
  • Communication Interfaces: A variety of communication peripherals are available, including CAN, LIN, Ethernet, and FlexRay, allowing for versatile connectivity options within automotive and industrial networks.
  • Analog-to-Digital Converters (ADCs): The MCU boasts high-resolution ADCs that provide precise measurement capabilities for sensor data acquisition, critical in control system applications.
  • Timers and PWM: Advanced timers and pulse-width modulation (PWM) units facilitate accurate timing and control for motor control applications and other time-sensitive tasks.

Applications

The RM44L520APGET MCU is ideally suited for a range of applications, particularly where safety and reliability are non-negotiable. These include:

  • Automotive safety systems such as electronic stability control and anti-lock braking systems (ABS)
  • Industrial automation and control systems
  • Motor control units for electric and hybrid vehicles
  • Flight control systems for aerospace applications

In summary, the RM44L520APGET from Texas Instruments represents a top-tier MCU choice for developers and engineers looking to implement sophisticated control systems with rigorous safety requirements. Its combination of high-speed processing, extensive memory, and comprehensive safety features make it a reliable and versatile component in any advanced control system.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9197 $51.8394
5+ $21.2674 $106.3370
8+ $20.6028 $164.8224
11+ $19.9382 $219.3202
13+ $19.2736 $250.5568
18+ $17.2798 $311.0364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess