EN
  • EN
  • DE

RM42L432PZT

Part No RM42L432PZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 100MHz
Connectivity CAN, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 45
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 32K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 16x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 793261-RM42L432PZT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM42L432PZT CAD Model

Description

The RM42L432PZT is a high-performance microcontroller unit (MCU) from Texas Instruments, tailored for the specific needs of real-time control systems. This product is part of the Hercules RM series of microcontrollers that are designed to offer a balance of performance, flexibility, and reliability for applications in the industrial, automotive, and medical sectors.

Key Features

  • Advanced RISC Architecture: The RM42L432PZT is built on an ARM Cortex-R4F processor which operates at a frequency of up to 100 MHz, providing high-efficiency computing power necessary for complex control algorithms.
  • Memory and Storage: It includes a robust memory system with 432 KB of integrated Flash memory for program storage and 32 KB of RAM for data processing, ensuring smooth operation and sufficient space for sophisticated applications.
  • Safety Features: With a focus on safety, this MCU incorporates features like Error Signaling Module (ESM), parity on RAM, and a CPU self-test library, making it suitable for applications requiring high levels of safety integrity.
  • Communication Interfaces: A variety of communication options are available including CAN, LIN, and UART interfaces, allowing for seamless integration into a multitude of system designs and facilitating easy communication with other peripherals or networks.
  • Robust I/O Capabilities: The RM42L432PZT provides numerous General-Purpose Input/Output (GPIO) pins, which can be configured to interface with a wide range of external devices, sensors, and actuators.
  • Timers and PWM: It includes advanced timers, PWM units, and ADCs, which are essential for precise control in real-time systems.

Applications

The versatility of the RM42L432PZT makes it an ideal choice for a variety of applications. It is particularly suited for:

  • Motor Control and Drive Systems
  • Industrial Automation and Process Control
  • Automotive Safety and Control Systems
  • Medical Equipment and Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and the RM42L432PZT is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring high reliability and long-term performance even in harsh environments.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $230.5730 $230.5730
2+ $206.7206 $413.4412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess