EN
  • EN
  • DE

REF5050AQDRQ1

Part No REF5050AQDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8SOIC / Low-Noise, Very Low Drift, Precision Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 15μVp-p
Voltage - Input 5.2V ~ 18V
Current - Supply 1.2mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series REF5050
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806199-REF5050AQDRQ1
Ultra Librarian 3D Model Ultra Librarian REF5050AQDRQ1 CAD Model

Description

The REF5050AQDRQ1 from Texas Instruments is a high-precision voltage reference that is specifically designed for demanding applications that require a stable and accurate voltage reference. This component is part of Texas Instruments' family of low-noise, very low drift, precision voltage references that are capable of providing both high initial accuracy and temperature stability.

Key Features

  • Output Voltage: The REF5050AQDRQ1 offers a fixed 5V output, which is a common reference voltage for many analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Precision: It boasts an impressive initial accuracy of ±0.05%, ensuring reliable performance in precision applications.
  • Temperature Coefficient: With a low temperature coefficient of 3ppm/°C (max), this device maintains its accuracy over a wide temperature range, making it ideal for automotive and industrial environments.
  • Low Noise: At 7µVp-p/V, the REF5050AQDRQ1 has a very low output noise, which is crucial for high-resolution and high-speed signal processing.
  • Long-Term Stability: Demonstrating excellent long-term stability, this voltage reference minimizes drift over time, thus reducing the need for frequent recalibration.
  • Supply Range: It operates over a broad supply range from 7V to 40V, accommodating various supply conditions and ensuring compatibility with a range of circuits and systems.
  • Package: The device comes in a small-outline package, which is suitable for space-constrained applications.

Applications

The REF5050AQDRQ1 is highly versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Medical instruments
  • Industrial process control systems
  • Automotive systems
  • High-resolution ADCs and DACs

With its combination of accuracy, stability, and low noise, the REF5050AQDRQ1 is an excellent choice for professionals looking for a reliable voltage reference in their precision circuits. Texas Instruments' commitment to quality ensures that this component will deliver consistent performance and contribute to the overall reliability of the system it's integrated into.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0027 $52.0351
31+ $3.2843 $101.8133
48+ $3.1817 $152.7216
65+ $3.0790 $200.1350
84+ $2.9764 $250.0176
113+ $2.6685 $301.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess