EN
  • EN
  • DE

REF4132A40DBVRQ1

Part No REF4132A40DBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% SOT23-5 / Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 12ppm/°C
Noise - 0.1Hz to 10Hz 15µVp-p
Noise - 10Hz to 10kHz 24µVrms
Voltage - Input 4.05V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number REF4132
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356112-REF4132A40DBVRQ1
Ultra Librarian 3D Model Ultra Librarian REF4132A40DBVRQ1 CAD Model

Description

Product Overview: REF4132A40DBVRQ1 from Texas Instruments

The REF4132A40DBVRQ1 is a high-precision, low-power voltage reference from Texas Instruments, designed for automotive and industrial applications where reliability and accuracy are paramount. This device is part of TI's AEC-Q100 qualified products, ensuring it meets the stringent requirements of the automotive industry.

Key Features

  • High Accuracy: The REF4132A40DBVRQ1 boasts an impressive initial accuracy of 0.1% and a 10ppm/°C temperature drift, ensuring stable performance across a wide range of temperatures.
  • Low Power Consumption: With a low quiescent current of 95 µA (typical), this voltage reference helps to minimize power consumption in sensitive applications, making it ideal for battery-powered and energy-efficient designs.
  • Wide Temperature Range: It operates over an extended industrial temperature range from -40°C to +125°C, allowing for use in harsh environments and ensuring consistent performance under varying thermal conditions.
  • Small Package: The device comes in a small SOT-23-3 package, which is suitable for space-constrained applications, while providing robustness and reliability required for automotive applications.
  • Stable Output: The REF4132A40DBVRQ1 provides a fixed 4.096V output, which is often used as a precision reference in analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits.

Applications

The versatile nature of the REF4132A40DBVRQ1 makes it suitable for a variety of applications, including:

  • Automotive electronics
  • Power supply control
  • Data acquisition systems
  • Portable and battery-powered equipment
  • Industrial instrumentation

With its combination of high accuracy, low power, and compact form factor, the REF4132A40DBVRQ1 from Texas Instruments is an excellent choice for designers looking to enhance the performance and reliability of their automotive and industrial systems. Its commitment to quality and performance is backed by Texas Instruments' reputation as a leading provider of semiconductor solutions.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess