EN
  • EN
  • DE

REF3430TIDBVR

Part No REF3430TIDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 3-V, LOW-DRIFT, LOW-POWER, SMALL  /  Series Voltage Reference IC Fixed 3V V ±0.05% 10 mA SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Series REF34xx
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 6ppm/°C
Noise - 0.1Hz to 10Hz 5µVp-p
Noise - 10Hz to 10kHz 24µVrms
Voltage - Input 3.5V ~ 12V
Current - Supply 95µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-REF3430TIDBVRCT,296-REF3430TIDBVRTR,296-REF3430TIDBVRDKR
Standard Package 3,000
Win Source Part Number 995815-REF3430TIDBVR
Ultra Librarian 3D Model Ultra Librarian REF3430TIDBVR CAD Model

Description

The REF3430TIDBVR is a high-precision, low-power, low-dropout voltage reference from Texas Instruments, designed to ensure stability and accuracy in a wide range of applications. This voltage reference is part of TI's REF34xx series, which is renowned for its excellent temperature drift performance and low noise, making it ideal for high-end industrial and medical applications where precision is paramount.

Key Features

  • High Accuracy: The REF3430TIDBVR offers an initial accuracy of 0.2%, providing a stable and reliable reference voltage for critical applications.
  • Low Temperature Drift: With a temperature coefficient of just 10 ppm/°C, users can expect consistent performance across a wide temperature range.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, making it suitable for battery-powered and portable devices where power efficiency is crucial.
  • Low Noise: It features low output noise of 5 µVrms (10 Hz to 10 kHz), which is essential for precision analog circuits.
  • Long-Term Stability: The REF3430TIDBVR offers excellent long-term stability, ensuring a reliable voltage reference over the lifespan of your product.
  • Small Package: Available in a small SOT-23 package, this voltage reference is designed for space-constrained applications.

Applications

The versatility of the REF3430TIDBVR allows it to be used in a variety of applications, including:

  • Precision data converters
  • Portable and battery-powered equipment
  • Medical instruments
  • Industrial control systems
  • Automotive electronics
  • High-precision instrumentation

Technical Specifications

The REF3430TIDBVR has a nominal output voltage of 3.0V and can source up to 10 mA of output current. It is designed for a supply voltage ranging from 3.3V to 5.5V, providing designers with flexibility in various power supply scenarios. The operating temperature range for the device is -40°C to +125°C, accommodating a wide range of environmental conditions.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1345 $50.1520
39+ $2.5719 $100.3041
61+ $2.4916 $151.9876
83+ $2.4112 $200.1296
108+ $2.3308 $251.7264
144+ $2.0897 $300.9168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,666 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess