Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Series Voltage Reference IC Fixed 3V V ±0.15% 8-UQFN (1.5x1.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-UFQFN
Case / Package 8-UQFN (1.5x1.5)
Family Name REF3330
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-40488-2, REF3330AIRSER-ND, 296-40488-1, -296-40488-1-ND, 296-40488-6
Quantity per package 5000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891586-REF3330AIRSER
Ultra Librarian 3D Model Ultra Librarian REF3330AIRSER CAD Model

Description

The Texas Instruments REF3330AIRSER is a high-precision, low-power, low-dropout voltage reference tailored for battery-powered and wireless applications. This device is part of Texas Instruments' family of low-dropout voltage references which offer a blend of features that make them ideal for portable and space-constrained applications.

With a typical temperature coefficient of just 50ppm/°C and an initial accuracy of 0.2%, the REF3330AIRSER ensures reliable and consistent performance across a wide range of environmental conditions. This makes it an excellent choice for precision applications where stability is paramount, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and voltage monitoring systems.

The REF3330AIRSER operates from a low supply voltage of only 3V, yet is capable of sourcing up to 25mA and sinking up to 5mA of load current, providing ample flexibility for a variety of design requirements. Additionally, with a low dropout voltage of just 100mV, this voltage reference can continue to provide accurate voltage levels even when the supply voltage is nearly equal to the output voltage, which is particularly beneficial in battery-operated devices where maximizing the usable range of the battery voltage is crucial.

The compact SOT-23 package of the REF3330AIRSER minimizes the footprint on the PCB, saving valuable board space in space-constrained applications. Moreover, the device's low-power consumption, typically 180µA at 25°C, helps in extending the battery life of portable devices, making it an energy-efficient solution for modern electronic designs.

Overall, the Texas Instruments REF3330AIRSER voltage reference is a versatile and reliable component that combines high accuracy, low power consumption, and a small form factor, making it an excellent choice for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.2044
ECAD model for TL432IDBZR
ON Semiconductor
IC VREF SHUNT 2.5V 8SOIC
Need more? Email Us
ECAD model for LM385D-2.5G
Texas Instruments
IC VREF SHUNT 3V SOT23-3
Lowest to $10.3410
ECAD model for LM4040A30IDBZRG4
Diodes Incorporated
IC VREF SHUNT ADJ SC59R
Lowest to $0.3728
ECAD model for AP432RG-7
Analog Devices Inc.
PREC 2.5V 3 TERM. REFERENCE / Voltage Reference IC V TO-52-3
Need more? Email Us
ECAD model for LT580SH
Texas Instruments
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference | IC VREF SHUNT 4.096V SOT23
Lowest to $5.9091
ECAD model for LM4030AMF-4.096/NOPB
Linear Technology
IC VREF SERIES 2.5V 8SOIC
Lowest to $20.6819
ECAD model for LT1461AIS8-2.5#PBF
Texas Instruments
IC VREF SHUNT 2.5V 8SOIC
Lowest to $5.6762
ECAD model for LM285BYMX-2.5
Diodes Incorporated
IC VREF SHUNT ADJ TSOT25
Lowest to $0.5932
ECAD model for ZXRE160AET5TA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.0840 $50.0160
59+ $1.7100 $100.8900
91+ $1.6565 $150.7415
125+ $1.6031 $200.3875
162+ $1.5497 $251.0514
216+ $1.3894 $300.1104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,129 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention