EN
  • EN
  • DE

REF3425IDBVR

Part No REF3425IDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Series Voltage Reference IC Fixed 2.5V V ±0.05% SOT-23-6
Manufacturer Texas Instruments
Series REF34xx
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name REF3425
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47490-2, 296-47490-1, REF3425IDBVR-ND, 296-47490-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931933-REF3425IDBVR
Ultra Librarian 3D Model Ultra Librarian REF3425IDBVR CAD Model

Description

The REF3425IDBVR is a high-precision, low-power, series voltage reference from Texas Instruments (TI), designed to ensure stability and accuracy in a variety of applications. This voltage reference is part of TI's family of low-drift, low-power, small-size, and high-accuracy voltage references. It is suitable for high-end and compact electronic systems where a stable and precise reference voltage is crucial for system performance.

Key Features

  • High Accuracy: The REF3425IDBVR offers an impressive initial accuracy of 0.1% (max) and a low temperature drift of 10 ppm/°C (max), ensuring reliable performance over a wide temperature range.
  • Low Power: With a quiescent current of only 100 µA (typical), this device is optimized for battery-powered and energy-efficient applications.
  • Stable Output: The output voltage of 2.5V is stable with capacitive loads up to 10 µF, making it a robust choice for various circuit configurations.
  • Small Package Size: The REF3425IDBVR comes in a tiny SOT-23 package, making it ideal for space-constrained applications.
  • Wide Operating Temperature Range: The device operates over an industrial temperature range of -40°C to +125°C, allowing for use in harsh environmental conditions.

Applications

The REF3425IDBVR is versatile and can be used in multiple applications, including:

  • Precision data acquisition systems
  • Portable and battery-powered equipment
  • Medical instruments
  • Industrial control systems
  • Automotive systems
  • Test and measurement equipment

Quality and Reliability

As with all Texas Instruments products, the REF3425IDBVR is manufactured to the highest quality standards with rigorous testing and quality control measures in place. This ensures that each device meets TI's stringent requirements for performance and reliability.

For detailed specifications, application notes, and support documentation, visit the Texas Instruments official website or contact your local TI sales office.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8819 $52.9140
140+ $0.7236 $101.3040
215+ $0.7010 $150.7150
295+ $0.6784 $200.1280
385+ $0.6558 $252.4830
515+ $0.5880 $302.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,890 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess