EN
  • EN
  • DE

RC4558DE4

Part No RC4558DE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual, 30-V, 3-MHz, low noise (8-nV/√Hz) operational amplifier 8-SOIC 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 3 MHz
Case / Package SOIC
Common Mode Rejection Ratio 70 dB
Gain Bandwidth Product 3 MHz
Height 1.75 mm
Input Bias Current 500 nA
Input Offset Voltage (Vos) 500 µV
Lead Free Lead Free
Length 4.9 mm
Max Dual Supply Voltage 15 V
Max I/O Voltage 6 mV
Max Operating Temperature 85 °C
Min Dual Supply Voltage 5 V
Min Operating Temperature -40 °C
Nominal Gain Bandwidth Product 3 MHz
Nominal Supply Current 5.6 mA
Number of Channels 2
Number of Circuits 2
Number of Pins 8
Operating Supply Current 2.5 mA
Operating Supply Voltage 15 V
Radiation Hardening No
RoHS Compliant
Slew Rate 1.7 V/µs
Thickness 1.58 mm
Voltage Gain 109.54 dB
Width 3.91 mm
Win Source Part Number 1209397-RC4558DE4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RC4558DE4 CAD Model

Description

The RC4558DE4 is a high-performance, dual operational amplifier from the renowned electronics manufacturer Texas Instruments (TI). Designed to offer both industry-standard specifications and improved performance, this versatile op-amp is suitable for a wide range of applications, including professional audio equipment, consumer electronics, and industrial hardware.

The RC4558DE4 boasts a dual op-amp configuration, which allows for excellent channel separation and reduces crosstalk, a critical feature for audio applications. With its high-voltage performance and low noise, it ensures a clear and powerful signal amplification, making it an ideal choice for high-fidelity audio systems.

Key Features:

  • High Gain Bandwidth: The RC4558DE4 provides a high gain bandwidth product, which ensures wide frequency response for audio and other signal processing applications.
  • Low Noise: Engineered to minimize noise, this op-amp is perfect for sensitive audio applications where maintaining signal integrity is paramount.
  • Dual Amplifier Design: Its dual amplifier design allows for more compact circuit designs by combining two op-amps in a single package.
  • Supply Voltage Range: This device supports a wide supply voltage range, accommodating various power supply specifications and making it versatile for multiple applications.
  • Output Short-Circuit Protection: The RC4558DE4 incorporates output short-circuit protection, enhancing its reliability and durability in complex electronic circuits.

Applications:

  • Professional Audio Equipment
  • Consumer Audio and Video Electronics
  • Active Filters
  • Signal Processing
  • Industrial Control Systems

With its robust design and reliable performance, the Texas Instruments RC4558DE4 is a go-to choice for designers and engineers looking for a dependable dual operational amplifier. Whether you're developing high-end audio gear or sophisticated industrial controls, the RC4558DE4 offers the quality and performance expected from a Texas Instruments product.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1285 $50.1150
835+ $0.1204 $100.5340
1,290+ $0.1164 $150.1560
1,850+ $0.1082 $200.1700
2,400+ $0.1042 $250.0800
3,000+ $0.1001 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,440 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess