EN
  • EN
  • DE

PTWL6040A2ZQZ

Part No PTWL6040A2ZQZ
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834453-PTWL6040A2ZQZ
Ultra Librarian 3D Model Ultra Librarian PTWL6040A2ZQZ CAD Model

Description

Product Overview: PTWL6040A2ZQZ

The PTWL6040A2ZQZ is a cutting-edge integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This high-performance chip is tailored for demanding applications that require robust audio solutions.

Key Features

  • High-Quality Audio: The PTWL6040A2ZQZ delivers exceptional audio quality, making it ideal for audio amplification in various consumer electronics.
  • Efficiency: Designed with energy efficiency in mind, it ensures minimal power wastage and extends battery life in portable devices.
  • Integration: The chip integrates multiple functions, reducing the need for additional components and saving space on the PCB.
  • Flexibility: It offers a flexible solution that can be used in a wide range of products, from smartphones to home entertainment systems.

Applications

The PTWL6040A2ZQZ is highly versatile and can be utilized in a variety of applications, including:

  • Smartphones and Tablets
  • Laptops and Portable Computers
  • Home Theater Systems
  • Portable Audio Players
  • Professional Audio Equipment

Technical Specifications

Parameter Specification
Audio Output Type Stereo
Supply Voltage Optimized for 3.3V
Output Power Dependent on load and supply voltage
Package / Case Customizable based on application requirements
Operating Temperature Specified range for reliable operation

Additional Information

For more detailed information about the PTWL6040A2ZQZ, including datasheets, application notes, and design resources, please visit the Texas Instruments website or contact their customer support team. Texas Instruments provides comprehensive technical support and resources to assist with the integration of their products into your designs.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4412 $51.6180
36+ $2.8236 $101.6496
55+ $2.7353 $150.4415
76+ $2.6471 $201.1796
98+ $2.5589 $250.7722
131+ $2.2942 $300.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess