EN
  • EN
  • DE

PTPS66020A0YBGR

Part No PTPS66020A0YBGR
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description USB-C/PD 20V sink & 5V source power switch with 3.3V dead battery LDO 28-DSBGA -10 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 500 µm
Length 2.4 mm
Number of Pins 28
Thickness 500 µm
Width 1.2 mm
Win Source Part Number 980033-PTPS66020A0YBGR
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTPS66020A0YBGR CAD Model

Description

The PTPS66020A0YBGR is a state-of-the-art integrated circuit (IC) from the renowned manufacturer Texas Instruments, designed to cater to the demanding needs of modern electronic systems. This versatile chip is an ideal choice for applications requiring high efficiency and reliability, making it a staple in the portfolios of engineers and designers across various industries.

Key Features:

  • Multiple Power Rails: The PTPS66020A0YBGR is equipped with multiple power rails, ensuring a flexible power management system that can support various components of an electronic device simultaneously.
  • High Efficiency: With its advanced design, this IC delivers high efficiency, which is critical for extending battery life in portable devices and reducing heat generation in high-performance systems.
  • Compact Footprint: The small form factor of the PTPS66020A0YBGR allows it to fit into space-constrained applications, making it an excellent choice for compact devices without compromising on power or performance.
  • Robust Protection Features: The chip includes several protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, ensuring the safety and longevity of the electronic system.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, which is essential for industrial and automotive applications that require performance under extreme conditions.

Applications:

The versatility of the PTPS66020A0YBGR allows it to be used in a wide variety of applications, including but not limited to:

  • Portable Electronics
  • Networking Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Power Supply Modules

Technical Specifications:

The PTPS66020A0YBGR boasts an impressive set of technical specifications that highlight its performance capabilities:

  • Input Voltage Range: Specified by Texas Instruments
  • Output Voltage Range: Specified by Texas Instruments
  • Switching Frequency: Specified by Texas Instruments
  • Package: Small and efficient packaging as defined by Texas Instruments

For detailed technical specifications, reference designs, and application notes, customers are encouraged to visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0044 $51.0748
41+ $2.4652 $101.0732
63+ $2.3882 $150.4566
87+ $2.3111 $201.0657
112+ $2.2341 $250.2192
150+ $2.0030 $300.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess