EN
  • EN
  • DE

PTPS65090BO

Part No PTPS65090BO
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 284034-PTPS65090BO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTPS65090BO CAD Model

Description

The PTPS65090BO from Texas Instruments is a highly versatile and sophisticated power management solution designed to handle a wide range of applications.

  • Application: Intended for use with processors and microcontrollers
  • Channels: Six power channels, including four DC/DC converters and two LDOs
  • Function: Simultaneous power management across multiple devices and systems
  • Technology: Unique adaptive voltage scaling technology
  • Function: Dynamically adjust the voltage levels according to the specific needs of the system
  • Benefit: Maximizing energy efficiency and reducing power consumption
  • Interface: State-of-the-art I2C interface
  • Function: Easy and seamless communication between the device and the system
  • Customization: Enables users to customize the operation of the device
  • Design: Compact and lightweight
  • Durability: Robust and durable, capable of withstanding harsh operating conditions
  • Safety Mechanisms: Overvoltage, overcurrent, and thermal protection

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess