EN
  • EN
  • DE

PTMA401120N1AD

Part No PTMA401120N1AD
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 10-W, 36-V to 75-V INPUT, 1500-V ISOLATION, DC/DC CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTMA40xx
Packaging Tray
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 36V
Voltage Input MAX 75V
Voltage - Output 1 12V
Current - Output (Maximum) 1A
Power (Watts) 10W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 82%
Mounting Style Through Hole
Package 5-DIP Module
Size 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)
Win Source Part Number 1240660-PTMA401120N1AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTMA401120
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTMA401120N1AD CAD Model

Description

Product Overview: PTMA401120N1AD

The PTMA401120N1AD is a high-performance, non-isolated module power supply from Texas Instruments (TI), designed to deliver exceptional efficiency and power density for a wide range of applications. This advanced power module is part of TI's extensive portfolio of power management solutions, catering to the needs of complex and power-demanding systems.

With an input voltage range of 36V to 75V, the PTMA401120N1AD is versatile and suitable for telecommunications, industrial, and other applications that require a stable and reliable power source. The module provides an adjustable output voltage, allowing designers to tailor the power supply to their specific needs, ensuring compatibility with various circuits and systems.

The PTMA401120N1AD boasts a compact footprint, making it an ideal choice for space-constrained environments. Its high efficiency not only reduces power loss but also minimizes the heat generated, thus enhancing the reliability and lifespan of the device it powers. The module's advanced thermal management capabilities further contribute to its robust performance in a variety of operating conditions.

This power module integrates several protection features, including over-temperature, over-current, and under-voltage lockout, which safeguard the device and the system it serves from potential damage caused by abnormal operating conditions. Additionally, the PTMA401120N1AD is equipped with remote on/off control, giving designers the flexibility to manage power supply sequences and power-saving modes effectively.

Texas Instruments is known for its commitment to quality and reliability, and the PTMA401120N1AD is no exception. It is designed to meet strict industry standards, ensuring high performance and dependability. Whether you're developing a sophisticated telecom system, an industrial automation platform, or any other application that demands a stable and efficient power source, the PTMA401120N1AD from Texas Instruments is an excellent choice that promises to deliver superior performance.

You May Also Be Interested in

Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.6037 $60.6037
3+ $49.7262 $149.1786
4+ $48.1722 $192.6888
5+ $46.6183 $233.0915
6+ $45.0643 $270.3858
8+ $40.4025 $323.2200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess