EN
  • EN
  • DE

PTH08T210WAST

Part No PTH08T210WAST
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 30-A, 5.5-V to 14-V INPUT, NON-ISOLATED, WIDE OUTPUT ADJUST, POWER MODULE w/TurboTrans
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH08T210W
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 5.5V
Voltage Input MAX 14V
Voltage - Output 1 0.7 ~ 3.6 V
Current - Output (Maximum) 25A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 93%
Mounting SMD
Package 14-SMD Module
Size 1.37" L x 0.62" W x 0.37" H (34.8mm x 15.8mm x 9.4mm)
Win Source Part Number 1240603-PTH08T210WAST
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTH08T210W
Introduction Date October 01, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTH08T210WAST CAD Model

Description

Product Overview: PTH08T210WAST from Texas Instruments

The PTH08T210WAST is a high-performance, non-isolated module power supply manufactured by Texas Instruments (TI). This advanced power solution is part of TI's extensive portfolio of Point-of-Load (POL) power modules designed to deliver exceptional efficiency and flexibility in a compact form factor. It is particularly well-suited for a wide range of applications, including telecommunication, computing, storage, and networking systems.

Key Features

  • Adjustable Output Voltage: The PTH08T210WAST offers an adjustable output voltage range from 0.69V to 5.5V, which allows for versatile use across various voltage requirements.
  • High Efficiency: With an efficiency of up to 96%, this module ensures that power consumption is minimized, leading to reduced heat generation and improved system reliability.
  • High-Density Power: The module can deliver up to 10A of output current, making it suitable for applications requiring a high power density in a small footprint.
  • Auto-Track™ Sequencing: TI's proprietary Auto-Track™ sequencing technology simplifies system voltage sequencing, allowing the PTH08T210WAST to track other supply voltages during power-up and power-down.
  • Thermal Performance: Enhanced thermal performance is achieved through the use of a double-sided, plated-through-hole (PTH) construction, which aids in heat dissipation.

Technical Specifications

  • Input Voltage Range: This module operates over a wide input voltage range of 4.5V to 14V, accommodating various bus voltages.
  • Output Current: The PTH08T210WAST can provide a continuous output current of up to 10A, with exceptional load and line regulation.
  • Protection Features: It includes a comprehensive set of protection features such as over-temperature, over-current, and under-voltage lockout, ensuring the safety and longevity of both the module and the system it powers.
  • Small Footprint: The compact size of the module (0.59in x 0.59in x 0.2in) allows for easy integration into space-constrained applications.
  • Quality and Reliability: TI's commitment to quality and reliability is evident in the PTH08T210WAST, which is designed and tested to meet the stringent requirements of the industry.

The PTH08T210WAST from Texas Instruments is an exemplary solution for designers looking for a high-efficiency, feature-rich power module. Its robust design and advanced features ensure optimal performance in a variety of demanding applications.

You May Also Be Interested in

AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.9931 $63.9931
2+ $52.5072 $105.0144
3+ $50.8663 $152.5989
5+ $49.2255 $246.1275
6+ $47.5846 $285.5076
8+ $42.6621 $341.2968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess