EN
  • EN
  • DE

PTH04T260WAS

Part No PTH04T260WAS
Manufacturer Texas Instruments
Catalog DC DC Converters
Description DC DC CONVERTER 0.69-3.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.2V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.69 ~ 3.6V
Current - Output (Max) 3A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 95%
Mounting Type Surface Mount
Case / Package 10-SMD Module
Size / Dimension 0.75" L x 0.62" W x 0.36" H (19.1mm x 15.7mm x 9.1mm)
Standard Number -;5;9;7;10;8;3;4;2;3;1;19;1528;2057;602360;620;785;544;5884;6087;5643;626;505;175;3838;4022;3550;454;2622;507;179;2277;600062;600443;51;4161;2034;1776;102;3040;49;2721;5245;603;2037;2039;1738;1286;4369;2041;283;2387;600039;935;2166;3498;2551;5305;3182;1939;5843;3986;2244;448;670;600060;1016;1866;150;5276;1589;2725;490;811;14;2392;2129;390;555;488;4457;10;1778;2183;600330;596;600059;835;4078;189;945;20;846;1261;2351;600;5061;1568;497;308;132;445;285;296;3175;893;1951;5619;4400;2309;3647;1102;742;62;732;1470;269;818;0;107665;89369;89415;89416;89442;89370;107657;107627;89371;89372;107778;107829;107630;107802;107782;71951;56136;9237;56137;56139;9238;86449;86450;59626;131217;9239;9240;63333;92765;92766;86474;92763;92764;86454;23680;9241;80371;59627;84547;84548;56146;23683;59628;131216;133161;86455;86456;61587;89453;107774;107820;89373;107823;89374;107667;89449;89417;125328;109768;107651;129766;107616;107753;107664;107785;89443;107796;107818;13868;107617;89375;89455;59397;107645;89418;89419;89420;89450;89452;107809;89384;89385;107792;89447;89386;89426;107754;107777;107797;107784;107824;107776;129698;129694;89387;89388;107770;89389;107734;89390;129703;107772;89391;89448;140078;89392;89427;89428;107762;107794;107626;107752;129695;107769;89393;89394;107629;89401;89345;89430;129693;129710;107739;89346;107746;89347;89431;107646;107620;89348;89432;89349;107653;107744;89350;107795;107636;107759;107760;128089;128088;107639;89351;89352;107801;89457;89353;89433;128087;128091;140074;140075;107619;137823;89404;89434;89405;89363;89364;107825;128098;36792;101893;107827;107822;107828;107831;107830;89409;107660;107743;107650;107644;107663;89437;107780;107742;107821;107631;129711;107637;129700;129701;129702;129707;107766;89365;107661;89366;129696;107655;129699;129709;89395;89367;107773;89396;89402;107618;107625;107662;107816;89397;107750;107811;107736;107738;128090;128092;140077;140076;89398;89403;36794;107814;107755;107741;107669;107788;107771;89429;129697;129704;107763;89456;107641;107633;107819;107640;107632;107622;107757;89399;129708;107775;89400;89410;89368;129706;89411;89412;129705;107652;89438;89413;107638;107623;89441;107628;107826;107635;107781;89439;107786;89440;107817;107799;111775;107737;107745;89414;107807;89458;107666;101892;89354;107643;89355;107648;101891;89357;107813;107800;89406;107808;107624;107621;107649;107656;107815;107751;107791;107806;107668;107756;107740;107793;107634;9483;89358;107783;107790;89435;9484;9485;9486;10966;33858;9487;9488;9489;9490;40812;9492;107647;107761;89359;131142;107313;107314;90508;90500;115689;90501;100677;100361;100106;100410;100138;100362;100168;100480;100115;100446;100158;100481;100170;107315;100363;100333;107316;100447;100387;100289;100498;100448;100499;100364;100412;115698;100316;100317;100334;100335;100365;100449;100388;100501;100318;100413;100414;100415;100416;100290;100483;100502;100503;100336;100504;100417;100319;100451;100505;100452;100453;72293;71827;71849;72295;72296;71837;71842;72297;72298;95476;116122;72299;72300;95475;72301;35591;35589;70911;70914;70912;70915;108330;108331;138413;138414;70913;70916;121732;138415;70910;71908;71935;71930;71829;71828;72303;71831;71830;71931;71941;71942;71871;71872;72306;72305;71870;71869;72308;72307;72310;72311;72312;72313;72315;122720;116954;122719;116957;116956;130168;138987;116698;116697;116699;116696;13773
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1538732-PTH04T260WAS
Ultra Librarian 3D Model Ultra Librarian PTH04T260WAS CAD Model

Description

N

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 15V 1W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-15V 3W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-12V 8W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 12V 1.8W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER +/-12V 6W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 5V 20W
Need more? Email Us
Bel Power Solutions
DC DC CONVERTER 12V 6W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 5V 1.8W
Need more? Email Us
Polytronics Technology Corp
DC DC CONVERTER 12V 3W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess