EN
  • EN
  • DE

PTH03060YAST

Part No PTH03060YAST
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 0.55-1.8V 18W / Module DC-DC 3.3VIN 1-OUT 0.55V to 1.8V 10A 10-Pin DIP SMD Module T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH03060Y
Packaging Reel package
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 3.65V
Voltage - Output 1 0.55 ~ 1.8 V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Features Remote On/Off, OCP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 86%
Mounting SMD
Package 10-SMD Module
Dimension 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm)
Win Source Part Number 792709-PTH03060YAST
Popularity Medium
Supply and Demand Status Limited
Family Name PTH03060Y
Introduction Date March 01, 2004
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PTH03060YAST CAD Model

Description

Introducing the PTH03060YAST from Texas Instruments

The PTH03060YAST is a state-of-the-art non-isolated module power converter from the renowned manufacturer, Texas Instruments. This powerful module is part of the PTH series, which is known for its exceptional performance in converting a wide input voltage range into a lower output voltage. The PTH03060YAST is specifically designed to meet the needs of high-performance electronics that require a stable and efficient power supply.

Key Features and Benefits

  • Wide Input Voltage Range: The PTH03060YAST operates with an input voltage range of 10.8V to 13.2V, making it versatile for various applications.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.9V to 5.5V, providing flexibility to power a broad range of devices.
  • High Efficiency: With an efficiency of up to 95%, this power module ensures minimal power loss and is ideal for energy-sensitive applications.
  • Output Current: It can deliver up to 6A of output current, which is suitable for powering high-demand electronic components.
  • Thermal Protection: The built-in over-temperature protection feature safeguards the module and your device from potential heat damage.
  • Compact Size: The module comes in a small footprint, surface-mount package, making it a space-saving solution for modern electronic devices.

Applications

The PTH03060YAST is perfect for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Computing and data storage systems
  • Industrial controls
  • Networking equipment

Quality and Reliability

As with all Texas Instruments products, the PTH03060YAST is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding conditions. Whether you're designing for industrial, commercial, or high-tech consumer applications, this power module is an excellent choice for your power supply needs.

With its combination of features, the PTH03060YAST is not just a power supply component; it's a robust power management solution that can help elevate the performance and efficiency of your electronic systems.

You May Also Be Interested in

Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.1752 $68.3504
4+ $28.0412 $112.1648
6+ $27.1650 $162.9900
8+ $26.2887 $210.3096
10+ $25.4124 $254.1240
14+ $22.7835 $318.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 186 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess