EN
  • EN
  • DE

PTB48580AAZ

Part No PTB48580AAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER +/-5V 30W / Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 36V - 75V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PTB48580
Package Tray
Product Status Not For New Designs
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 5V
Voltage - Output 2 -5V
Current - Output (Max) 3A, 3A
Power (Watts) 30 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 86%
Mounting SMD (SMT)
Package / Case 8-SMD Module
Dimension 2.22" L x 0.90" W x 0.44" H (56.4mm x 22.9mm x 11.1mm)
Base Product Number PTB48580
MSL Level 3 (168 Hours)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8504.40.9580
Other Names -296-20349,-296-20349-ND,PTB48580AAZ-ND,296-20349,296-20349-NDR,-PTB48580AAZ-NDR
Standard Package 15
Win Source Part Number 1017875-PTB48580AAZ
Ultra Librarian 3D Model Ultra Librarian PTB48580AAZ CAD Model

Description

Introducing the PTB48580AAZ Power Module from Texas Instruments

The PTB48580AAZ is a high-performance power module designed by Texas Instruments, tailored to meet the rigorous demands of modern electronic applications. This innovative module is a testament to Texas Instruments' commitment to providing advanced power management solutions that combine efficiency, reliability, and ease of integration.

Key Features and Benefits

  • High Efficiency: The PTB48580AAZ operates with an impressive efficiency, which is essential for maintaining thermal performance and prolonging the life of electronic components.
  • Wide Input Voltage Range: This power module supports a broad input voltage range, making it versatile enough to handle a variety of applications and ensuring compatibility with different system designs.
  • Adjustable Output Voltage: Users can tailor the output voltage to their specific needs, providing flexibility and precision in power delivery to the target circuitry.
  • Integrated Features: The module comes with built-in features such as over-current protection, thermal shutdown, and under-voltage lockout, enhancing the overall safety and reliability of the power supply system.
  • Compact Design: The PTB48580AAZ is engineered in a compact package, saving valuable board space and simplifying the design process for space-constrained applications.

Applications

The PTB48580AAZ is an ideal choice for a range of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Networking infrastructure
  • Enterprise computing solutions

Easy Integration

With its user-friendly features, the PTB48580AAZ is designed to facilitate easy integration into existing systems. Its pin-compatible layout ensures a hassle-free upgrade path for various power requirements, while its robust design minimizes the need for additional external components, thus streamlining the development cycle.

For engineers and designers seeking a reliable and efficient power solution, the PTB48580AAZ from Texas Instruments represents the cutting edge of power module technology, delivering performance and flexibility in a compact form factor.

You May Also Be Interested in

Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess