EN
  • EN
  • DE

PTB48560AAS

Part No PTB48560AAS
Manufacturer Texas Instruments
Catalog DC DC Converters
Description DC DC CONVERTER 3.6-5.5V 30W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 3.6 ~ 5.5V
Current - Output (Max) 6A
Power (Watts) 30 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 84%
Mounting Type Surface Mount
Case / Package 11-SMD Module
Size / Dimension 2.04" L x 1.04" W x 0.40" H (51.8mm x 26.5mm x 10.3mm)
Package Bulk;Tray
Supply and Demand Status Shortage
Win Source Part Number 1537847-PTB48560AAS
Ultra Librarian 3D Model Ultra Librarian PTB48560AAS CAD Model

Description

N

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $82.6684
Traco Power
DC DC CONVERTER 24V 77W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 1W
Need more? Email Us
Delta Electronics
DC DC CONVERTER 15V 2W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 15W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 3W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 3.3V 25W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 12V 100W
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess