EN
  • EN
  • DE

PT79SR105V

Part No PT79SR105V
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER -5V 1.5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Non-Isolated PoL Module DC DC Converter 1 Output -5V - - 1.5A -9V - -30V Input
Manufacturer Texas Instruments
Series PT79SR100
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 3-SIP Module
Family Name PT79SR1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number PT79SR105V-NDR, -PT79SR105V-ND, -PT79SR105V-NDR
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931024-PT79SR105V
Ultra Librarian 3D Model Ultra Librarian PT79SR105V CAD Model

Description

The Texas Instruments PT79SR105V is a high-performance, non-isolated power module designed to deliver a fixed output voltage with exceptional efficiency and reliability. As part of Texas Instruments' extensive range of power management solutions, this module is engineered to meet the needs of a wide variety of applications, including telecommunications, computing, and industrial systems.

Key Features

  • Output Voltage: This module provides a fixed output voltage of 5V, which is ideal for powering standard digital circuits and microcontrollers.
  • High Efficiency: With its advanced design, the PT79SR105V achieves high efficiency, which minimizes power loss and heat generation, thereby improving system performance and reliability.
  • Input Voltage Range: It operates over a wide input voltage range, accommodating various supply levels and ensuring stable operation under fluctuating input conditions.
  • Compact Design: The module's compact footprint makes it an excellent choice for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Thermal Management: Built-in thermal protection features help to prevent overheating, ensuring the module operates within safe temperature ranges even under high load conditions.
  • Easy Integration: The PT79SR105V is designed for easy integration into existing designs, with minimal external components required, simplifying the design process and speeding up time to market.

Applications

The versatility of the PT79SR105V makes it suitable for a broad range of applications. It is particularly well-suited for use in:

  • Telecommunication equipment such as routers, switches, and base stations
  • Server and data center power supplies
  • Industrial controls and automation systems
  • Portable and battery-powered devices

Conclusion

The Texas Instruments PT79SR105V is a robust power solution that combines performance, efficiency, and ease of use. Its features make it an ideal choice for designers looking to improve power management in compact, high-demand systems. Whether for industrial, computing, or telecommunication applications, the PT79SR105V offers a reliable and efficient power module solution from a trusted industry leader.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.6650 $79.3300
4+ $32.5457 $130.1828
5+ $31.5286 $157.6430
7+ $30.5116 $213.5812
9+ $29.4945 $265.4505
12+ $26.4434 $317.3208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess