Product Overview: PT78ST112V - Texas Instruments
The PT78ST112V is a highly reliable and efficient power module designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This compact, surface-mount power module is part of TI's PT78ST100 series, which is known for its ease of use and integration into a wide range of electronic applications.
Key Features
- Input Voltage Range: The module supports a wide input voltage range, typically from 10V to 36V, making it versatile for various power supply conditions.
- Output Voltage: It provides a fixed output voltage of 1.2V, which is essential for low-voltage applications in modern digital circuits.
- Output Current: The PT78ST112V can deliver up to 2A of output current, suitable for powering a broad spectrum of devices.
- High Efficiency: With an efficiency rate that can reach up to 85%, this power module ensures minimal power loss and heat generation.
- Thermal Protection: It includes an over-temperature protection feature that safeguards the module and the device it powers from potential damage due to excessive heat.
- Short-Circuit Protection: The built-in short-circuit protection enhances the safety and reliability of the module by preventing damage from output short conditions.
- Easy Implementation: Its surface-mount package allows for straightforward PCB mounting, simplifying the design and manufacturing process.
Applications
The PT78ST112V is designed for a wide variety of applications, including but not limited to:
- Telecommunications equipment
- Industrial control systems
- Point of load applications
- Networking hardware
- Computing peripherals
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The PT78ST112V has undergone rigorous testing to meet TI's standards for quality and reliability. Customers can rely on this module for consistent performance and long-term durability in their electronic designs.