EN
  • EN
  • DE

PT78NR106S

Part No PT78NR106S
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER -6V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Non-Isolated PoL Module DC DC Converter 1 Output -6V - - 800mA 7V - 21V Input
Manufacturer Texas Instruments
Series PT78NR100
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 3-SMD Module
Family Name PT78NR1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number 296-32701, PT78NR106S-ND, PT78NR106S-NDR
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931018-PT78NR106S
Ultra Librarian 3D Model Ultra Librarian PT78NR106S CAD Model

Description

The Texas Instruments PT78NR106S is a high-performance, non-isolated switching regulator that is designed to deliver exceptional efficiency and reliability for a wide range of applications. This voltage regulator module is part of the PT78NR100 series, which is known for its ease of use and integration into various electronic systems.

Key Features

  • Output Voltage: The PT78NR106S provides a fixed output voltage of 6V, which is suitable for powering a variety of digital and analog circuits.
  • Output Current: It is capable of delivering up to 1.5A of continuous output current, making it a robust choice for moderate to high power requirements.
  • High Efficiency: With its advanced switching technology, the PT78NR106S achieves high efficiency, which minimizes heat generation and improves overall system performance.
  • Wide Input Voltage Range: The device operates over a broad input voltage range from 7V to 36V, allowing it to be used in multiple applications with varying supply voltages.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation under high load conditions.
  • Short-Circuit Protection: The PT78NR106S includes short-circuit protection, which safeguards the regulator and the load in the event of a fault.
  • Easy-to-Use: This regulator comes in a SIP (Single In-line Package) form factor, which makes it straightforward to mount on a printed circuit board and simplifies the design process.

Applications

The PT78NR106S switching regulator is ideal for use in a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Telecommunication Equipment
  • Networking Hardware
  • Consumer Electronics
  • Portable Devices

Conclusion

The Texas Instruments PT78NR106S is a versatile and reliable switching regulator that offers a combination of features such as high efficiency, a wide input voltage range, and robust protection mechanisms. Its ease of use and consistent performance make it an excellent choice for designers looking to improve power management in their electronic systems.

You May Also Be Interested in

SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.2756 $66.8268
6+ $18.2775 $109.6650
9+ $17.7063 $159.3567
12+ $17.1351 $205.6212
16+ $16.5640 $265.0240
21+ $14.8504 $311.8584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess