EN
  • EN
  • DE

PT6936N

Part No PT6936N
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 2.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Non-Isolated PoL Module DC DC Converter 2 Output 3.3V 2.5V - 11A, 3A 4.5V - 5.5V Input
Manufacturer Texas Instruments
Series Excalibur™ PT6935
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 23-SIP Module
Family Name PT6936
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number PT6936N-ND, 296-20227-NDR, PT6936N-NDR, -296-20227, -PT6936N-NDR, 296-20227, -296-20227-ND
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931011-PT6936N
Ultra Librarian 3D Model Ultra Librarian PT6936N CAD Model

Description

Introducing the PT6936N Power Module from Texas Instruments

The PT6936N is a high-performance, integrated power module brought to you by Texas Instruments, a leader in semiconductor solutions. This module is designed to provide a reliable and efficient power management solution for a wide range of applications.

Key Features

  • High Efficiency: The PT6936N boasts an exceptional power conversion efficiency, which helps in reducing the heat generated and improves system reliability.
  • Adjustable Output Voltage: This versatile module allows for an adjustable output voltage, enabling it to cater to a variety of device requirements and ensuring compatibility with different components.
  • Integrated Inductors: With inductors integrated within the module, the PT6936N simplifies design complexity and helps in saving board space, making it ideal for compact systems.
  • Thermal Protection: The built-in thermal protection feature ensures that the device operates within safe temperature ranges, thereby preventing damage due to overheating.
  • Wide Input Voltage Range: The module supports a broad input voltage range, providing flexibility in different power environments and making it suitable for a diverse set of applications.

Applications

The PT6936N is adept at powering a variety of electronic devices and systems, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Computing platforms

Product Specifications

Parameter Value
Input Voltage Range 10.8V to 13.2V
Output Voltage Range Adjustable
Output Current Up to 3A
Efficiency Up to 90%
Operating Temperature -40°C to 85°C

With its robust feature set and Texas Instruments' reputation for quality, the PT6936N is the go-to power module for designers seeking a compact, efficient, and reliable power solution.

You May Also Be Interested in

HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess